EN
  • EN
  • DE

LB11600JV-TLM-E

Part No LB11600JV-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CTLR PAR/PWM SSOP30
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Applications Automotive
Supply Voltage - Operating 4.5 V to 14 V
Temperature Range - Operating -40°C to 100°C (TA)
Mounting SMD (SMT)
Case / Package 30-SSOP
Win Source Part Number 126416-LB11600JV-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11600JV-TLM-E CAD Model

Description

The LB11600JV-TLM-E is a high-performance, three-phase brushless motor driver IC from ON Semiconductor, a leading figure in the semiconductor industry. This integrated circuit is designed to deliver efficient and precise control for a wide range of motor-driven applications. With its compact and versatile package, this driver IC is an ideal solution for space-constrained applications that require reliable motor operation.

Key Features

  • Three-Phase Brushless Motor Control: The LB11600JV-TLM-E is capable of driving three-phase brushless DC motors, providing smooth and efficient operation.
  • Integrated FETs: This IC comes with built-in power FETs, which simplifies the circuit design and reduces the number of external components required.
  • Low Power Consumption: Designed with energy efficiency in mind, it offers low power consumption, making it suitable for battery-powered applications.
  • Protection Features: The device includes several protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and safety of the motor and the system.
  • Compact Package: The LB11600JV-TLM-E is available in a small, lead-free package, which is beneficial for designing compact electronic assemblies.

Applications

The LB11600JV-TLM-E is versatile and can be used in a variety of applications, including but not limited to:

  • Office automation equipment
  • Home appliances
  • Fan controllers
  • Electric toys
  • Power tools

Technical Specifications

The device operates within a power supply range of 10V to 30V, making it suitable for use in a diverse set of voltage environments. Its operational temperature range ensures reliability across different working conditions.

Conclusion

The ON Semiconductor LB11600JV-TLM-E motor driver IC stands out with its robust feature set and compact design, making it an excellent choice for designers looking to integrate a reliable motor control solution into their projects. Its comprehensive protection features and energy-efficient operation complement its versatility, catering to a broad spectrum of industrial and consumer applications.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1298 $63.8940
70+ $1.7475 $122.3250
105+ $1.6932 $177.7860
145+ $1.6389 $237.6405
185+ $1.5847 $293.1695
245+ $1.4207 $348.0715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess