Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269561-TLE6284G
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE6284G CAD Model

Description

The TLE6284G is a monolithic integrated circuit designed for controlling automotive stepper motors. It's primarily used for applications such as headlight beam adjustment, idle speed control, and other precision positioning systems.

Applications

  • Headlight beam adjustment: Precisely controls the vertical and horizontal position of headlight beams.
  • Idle speed control: Regulates engine idle speed for optimized performance and fuel efficiency.
  • HVAC flap control: Controls the position of air conditioning flaps for precise temperature regulation.
  • Throttle control: Drives stepper motors for electronic throttle control systems.
  • Valve control: Positioning of various valves in automotive and industrial applications.

Features

  • Dual full-bridge driver: Allows for bidirectional control of two stepper motor windings.
  • Low RDS(on): Minimizes power dissipation and improves efficiency.
  • Overcurrent protection: Protects the device and the stepper motor from damage due to excessive current.
  • Overtemperature protection: Prevents the device from overheating and ensures reliable operation.
  • Undervoltage lockout: Prevents operation when the supply voltage is too low.
  • Short-circuit protection: Protects the device from damage due to short circuits.
  • Micro-step capability: Enables precise positioning and smooth motor operation.
  • Diagnostic feedback: Provides feedback on fault conditions.

Benefits

  • Precise motor control: Enables accurate and reliable positioning of stepper motors.
  • Increased system reliability: Protection features prevent damage to the device and the motor.
  • Improved efficiency: Low RDS(on) minimizes power dissipation.
  • Reduced system cost: Integrated features reduce the need for external components.
  • Simplified system design: Comprehensive protection features simplify the design process.

Additional Details

The TLE6284G operates from a wide supply voltage range, typically from 4.5V to 40V. It includes a variety of protection features such as overcurrent, overtemperature, undervoltage, and short-circuit protection. The device is available in a PG-DSO-20 package.

You May Also Be Interested in

NXP / Nexperia
5.0 A Throttle Control H-bridge | IC MOTOR DRIVER 5V-28V 32SOIC
Lowest to $12.8211
ECAD model for MC33931EK
STMicroelectronics
PWM controlled high current DMOS universal motor driver | IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $12.6398
ECAD model for L6258EXTR
Infineon Technologies
Sensorless Motor Control IC for Appliances | IC MOTOR DRIVER 64MQFP
Lowest to $5.9679
ECAD model for IRMCK343TR
Infineon Technologies
3-PHASE AC Motor Controller IC | IC MOTOR DRIVER 12.5V-20V 64MQFP
Need more? Email Us
ECAD model for IR2238Q
Microchip Technology
IC MOTOR DRIVER 6V-19V 48TQFP
Need more? Email Us
ECAD model for MCP8025-115E/PT
ON Semiconductor
1 A Dual H-Bridge Driver
Need more? Email Us
ECAD model for NCV7702BDWR2G
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7310-Q1HSPR
Allegro MicroSystems, LLC
Automotive DMOS Microstepping Driver with Translator | IC MTR DRV BIPOLR 3-5.5V 28TSSOP
Lowest to $10.0404
ECAD model for A3980KLPTR
Diodes Incorporated
SINGLE PHASE HALL EFFECT LATCH SMART FAN MOTOR CONTROLLER | IC MOTOR DRIVER 1.8V-6V 6DFN
Lowest to $0.7692
ECAD model for AH5795-FDC-7

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $401.9409 $401.9409
2+ $360.3608 $720.7216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 660 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention