Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Complementary
Voltage - Supply 2V ~ 6V
Independent Circuits 2
Delay Time - Propagation 10ns
Current - Output High, Low 5.2mA, 5.2mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577304-CD54HC75F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC75F3A CAD Model

Description

Product Overview: CD54HC75F3A from Texas Instruments

The CD54HC75F3A is a high-performance, silicon-gate CMOS dual 4-bit transparent latch designed by Texas Instruments. This integrated circuit is part of the HC family and is characterized by low power consumption and a broad voltage operating range, making it suitable for a wide array of digital applications.

Key Features

  • Voltage Range: The device operates on a wide voltage range from 2V to 6V, providing flexibility for use in various circuit configurations and compatibility with TTL levels.
  • High-Speed Operation: The CD54HC75F3A boasts a high-speed performance that is typical of CMOS devices, ensuring rapid response times for critical applications.
  • Low Power Consumption: True to the CMOS technology, it has a significantly reduced power consumption, especially when compared to its TTL counterparts, contributing to energy-efficient designs.
  • Dual 4-Bit Latches: With dual 4-bit latches, this device can store up to 8 bits of data, making it ideal for temporary data storage in digital systems.
  • Transparent Latch Capability: The transparent latch feature allows data on the input to be observed directly at the output when the latch enable (LE) input is high, providing ease of use in data flow control.
  • Output Control: It also incorporates an output control feature that enables the user to place the outputs in either a high-impedance state or in a normal logic state, which is essential for interfacing with bus-oriented systems.

Applications

The versatility of the CD54HC75F3A makes it suitable for a multitude of applications, including:

  • Temporary data storage
  • Data buffering
  • Bus interfacing
  • Industrial control systems
  • Computer systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD54HC75F3A is manufactured with the highest standards, ensuring consistent performance and durability for industrial and commercial applications. For detailed specifications, operational guidelines, and support, customers are encouraged to refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OCT TRANSP LATCH 3ST 20TSSOP
Need more? Email Us
ECAD model for 74AC373MTC
Texas Instruments
IC PWR OCT D LATCH 20-SOIC
Lowest to $2.2120
ECAD model for TPIC6B273DWRG4
Nexperia USA Inc.
IC INTERFACE 20BIT BUS 56TSSOP / D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP
Need more? Email Us
ECAD model for 74ALVCH16841DGGY
Texas Instruments
IC OCTAL D-TYPE LATCH 20-SOIC
Lowest to $7.0910
ECAD model for TPIC6273DW
Fairchild/ON Semiconductor
Octal D-Type Transparent Latch with 3-STATE Outputs
Need more? Email Us
ECAD model for DM74AS573WM
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.8278
ECAD model for 74FCT163373CPAG
Texas Instruments
IC OCT TRANSP LATCH 3ST 20-SOIC
Lowest to $0.5935
ECAD model for CD74HC373M96
Texas Instruments
POWER LOGIC 8-BIT ADDRESSABLE LATCH
Need more? Email Us
ECAD model for TPIC6B259DW
Texas Instruments
IC OCT LATCH TRANSP 3/ST 20-SSOP
Lowest to $0.7681
ECAD model for CD74HCT573DBR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.4287 $56.8574
5+ $23.3262 $116.6310
8+ $22.5972 $180.7776
11+ $21.8683 $240.5513
14+ $21.1393 $295.9502
18+ $18.9525 $341.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention