Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Demodulator
Applications Set-Top Boxes
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 053106-TDA9881TS/V2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9881TS/V2 CAD Model

Description

The NXP TDA9881TS/V2 is a high-performance integrated circuit designed for use in television and VCR tuning systems. This versatile IC is capable of handling IF-PLL demodulation with a minimum of external components, making it an ideal choice for designers seeking a reliable and efficient solution for their analog signal processing needs.

Key Features

  • Alignment-Free IF-PLL Demodulator: The TDA9881TS/V2 is designed to work without the need for alignment, which simplifies the production process and reduces manufacturing costs.
  • Support for Various Television Standards: It is compatible with B/G, I, and L television standards, offering flexibility for deployment in different regions and applications.
  • Integrated VIF/SIF PLL Demodulation: The integration of Video Intermediate Frequency (VIF) and Sound Intermediate Frequency (SIF) PLL demodulation ensures high-quality video and audio signal processing.
  • Low Power Consumption: This IC is optimized for low power consumption, making it suitable for energy-efficient designs.

Applications

The TDA9881TS/V2 is primarily used in television sets, VCRs, and other video-related equipment. Its ability to process IF signals with high precision makes it an essential component for achieving clear picture and sound quality in analog broadcasting systems.

Technical Specifications

  • Package: The device comes in a slim SOT96-1 package, which is space-efficient and suitable for compact designs.
  • Supply Voltage: It operates on a supply voltage that is typically around 5V, which is standard for most consumer electronics.
  • Operating Temperature: The IC is designed to operate within a temperature range that ensures stability and reliability under various environmental conditions.

Conclusion

With its advanced features and compatibility with multiple television standards, the NXP TDA9881TS/V2 is a robust solution for manufacturers seeking to improve the performance and efficiency of their analog tuning systems. Its design for minimal external components and ease of integration makes it a highly cost-effective option for a wide range of video processing applications.

You May Also Be Interested in

STMicroelectronics
IC HDMI LEVEL SHIFTER AC 48-QFN
Lowest to $3.3557
ECAD model for STHDLS101TQTR
Analog Devices Inc.
Lowest to $28.0279
ECAD model for ADV7470BBCZ
Analog Devices Inc.
Lowest to $3.5885
ECAD model for ADV7499BCSTZ-110
Analog Devices Inc.
IC VIDEO PROCESSOR HDMI
Lowest to $92.6761
ECAD model for ADV8003KBCZ-8
Analog Devices Inc.
High Performance HDMI/DVI Transmitter / Transmitter 1TX 64-Pin LFCSP EP Tray
Lowest to $2.7282
ECAD model for AD9389AKCPZ-80
Analog Devices Inc.
Lowest to $7.3127
ECAD model for ADV7523BCBZ-P-R
Analog Devices Inc.
IC RCVR HDMI 165MHZ LP 64LQFP
Lowest to $7.1819
ECAD model for ADV7611BSWZ-P
Analog Devices Inc.
IC XMITTER HDMI/DVI 64-WLCSP
Lowest to $4.3362
ECAD model for ADV7525BCBZ-RL
Analog Devices Inc.
IC DECODER 3D/4CH HDMI 425CSBGA
Lowest to $28.5757
ECAD model for ADV7844KBCZ-5

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.2948 $65.8960
48+ $2.7037 $129.7776
75+ $2.6196 $196.4700
103+ $2.5341 $261.0123
132+ $2.4501 $323.4132
177+ $2.1965 $388.7805
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,800 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention