EN
  • EN
  • DE

OMAP3515ECUS

Part No OMAP3515ECUS
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description OMAP3515 and OMAP3503 Applications Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-35xx
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 423-LFBGA, FCBGA
Manufacturer Package 423-FCBGA (16x16)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 1232942-OMAP3515ECUS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP3515
Introduction Date February 01, 2008
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OMAP3515ECUS CAD Model

Description

The OMAP3515ECUS is a multifaceted processor that embodies the innovation and engineering expertise of Texas Instruments. Designed to offer superior performance and versatility, this processor is an ideal solution for a wide range of multimedia and industrial applications.

Key Features

  • Advanced Architecture: At the core of the OMAP3515ECUS is an ARM Cortex-A8 processor that operates at impressive speeds, delivering the computational power needed for complex tasks and applications.
  • Integrated Graphics: The processor includes a POWERVR™ SGX graphics accelerator, which provides robust 2D and 3D graphics capabilities, making it suitable for applications requiring rich visual experiences.
  • Rich Multimedia Support: With a comprehensive set of multimedia features, the OMAP3515ECUS supports high-resolution image processing, video encoding/decoding, and audio processing, ensuring a seamless multimedia experience.
  • Low Power Consumption: Despite its powerful performance, the OMAP3515ECUS is designed for efficiency, with features that minimize power consumption, making it an excellent choice for portable and battery-operated devices.
  • High-Level Integration: The processor integrates multiple peripherals and interfaces, reducing the need for additional components and simplifying design efforts for product developers.

Applications

The OMAP3515ECUS processor is versatile enough to be used in a variety of applications, including but not limited to:

  • Portable Navigation Devices
  • Automotive Infotainment Systems
  • Industrial Control Systems
  • Interactive Point-of-Sale Terminals
  • Medical Imaging Devices
  • Smart Displays and Digital Signage

Technical Specifications

The OMAP3515ECUS features a range of technical specifications that make it a powerful and adaptable processor for demanding applications:

  • CPU: ARM Cortex-A8
  • Graphics: POWERVR™ SGX Graphics Accelerator
  • Memory: Supports various types of external memory
  • Interfaces: Multiple high-speed USB, Camera Interface, Display Subsystem, and more
  • Package: 423-Pin BGA

With its combination of high performance, multimedia capabilities, and energy efficiency, the OMAP3515ECUS from Texas Instruments stands out as a powerful processor for a multitude of cutting-edge applications.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.7642 $80.7642
2+ $66.2681 $132.5362
3+ $64.1972 $192.5916
4+ $62.1263 $248.5052
5+ $60.0555 $300.2775
6+ $53.8428 $323.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 286 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess