Product Overview: TPS40210DRCD from Texas Instruments
The TPS40210DRCD is a versatile and efficient DC-DC controller designed by Texas Instruments for non-isolated power supply applications. This robust component is ideal for a variety of systems requiring a step-up or flyback topology. With its wide input voltage range and adjustable output, the TPS40210DRCD offers flexibility for designers to use it in multiple applications ranging from industrial to automotive and consumer electronics.
Key Features
- Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 52V, accommodating a broad spectrum of power sources.
- Adjustable Output Voltage: Output voltage can be set to the desired level using external resistors, making it suitable for various applications.
- High Efficiency: Its current mode control provides excellent transient response and maintains high efficiency across a wide load range.
- Frequency Synchronization: The switching frequency is programmable and can be synchronized to an external clock to minimize electromagnetic interference (EMI).
- Integrated Protections: Features such as overcurrent protection, thermal shutdown, and under-voltage lockout enhance the reliability and longevity of both the controller and the end application.
Applications
The TPS40210DRCD is suitable for a wide array of applications, including:
- Industrial/automation power systems
- Automotive infotainment and body electronics
- Telecom and networking equipment
- Portable and battery-powered devices
- LED lighting and power supplies
Package and Quality
The TPS40210DRCD is offered in a compact SOIC-10 package, which is conducive to space-constrained applications. Texas Instruments' commitment to quality ensures that this DC-DC controller meets stringent industry standards, providing reliable performance in a wide range of operating conditions.
With its combination of features, the TPS40210DRCD from Texas Instruments stands out as a highly adaptable solution for designers looking to implement an efficient power management system in their products.