EN
  • EN
  • DE
  • IT

APA3010SRCPRV-GX

Part No APA3010SRCPRV-GX
Manufacturer Kingbright
Catalog LED Indication - Discrete
Description LED RED CLEAR SMD R/A  /  Red 640nm LED Indication - Discrete 1.85V 2-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Kingbright
Package Tape & Reel
Product Status Obsolete
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 30mcd
Lens Style Rectangle with Domed Top
Lens Size 2.00mm x 1.00mm
Voltage - Forward (Vf) (Typ) 1.85V
Current - Test 20mA
Viewing Angle 120°
Mounting Type Surface Mount, Right Angle
Wavelength - Dominant 640nm
Wavelength - Peak 655nm
Package / Case 2-SMD, No Lead
Supplier Device Package SMD
Dimension 3.00mm L x 2.00mm W
Height (Max) 1.00mm
Base Product Number APA3010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 754-1577-1,754-1577-2,APA3010SRCPRVGX,754-1577-6
Standard Package 2,000
Win Source Part Number 983806-APA3010SRCPRV-GX
Ultra Librarian 3D Model Ultra Librarian APA3010SRCPRV-GX CAD Model

Description

The Kingbright electronic component with the Win Source Part Number 983806-APA3010SRCPRV-GX is an obsolete product with a category of Optoelectronics>LED Indication - Discrete.

  • Voltage forward (Vf) (Typ): 1.85V
  • Current test: 20mA
  • Wavelength - dominant: 640nm
  • Wavelength - peak: 655nm
  • Lens style: Rectangle with domed top
  • Lens size: 2.00mm x 1.00mm
  • Supplier device package: SMD
  • Dimension: 3.00mm L x 2.00mm W

You May Also Be Interested in

Stanley Electric Co
LED YELLOW DIFFUSED 0603 SMD
Lowest to $0.3764
Broadcom Limited
LED GREEN CLEAR 0603 R/A SMD
Lowest to $0.2522
Lite-On Inc.
LED AMBER CLEAR 3MM ROUND T/H / LED Uni-Color Amber 610nm 2-Pin
Lowest to $0.0737
Stanley Electric Co
LED YELLOW CLEAR 1206 SMD
Lowest to $0.2473
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $2.1021
Panasonic
LED BLUE 2SMD R/A
Lowest to $0.4325
Broadcom Limited
LED AMBER DIFFUSED 0603 SMD
Lowest to $0.7049
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $4.0761
Stanley Electric Co
LED GRN/RED DIFF 5MM ROUND T/H / LED Bi-Color Green/Red 555nm/630nm 3-Pin T-1 3/4 Bulk
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess