EN
  • EN
  • DE
  • IT

TPS71533DCKT

Part No TPS71533DCKT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708022-TPS71533DCKT
Series TPS series
Popularity Low
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPS71533DCKT CAD Model

Description

The TPS71533DCKT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise voltage supply. This device is particularly suitable for battery-powered applications due to its low quiescent current, which helps to extend battery life. The TPS71533DCKT is widely used in a variety of electronic devices, including portable media players, handheld devices, and various sensors and instrumentation systems.

Key Features:

  • Output Voltage: The TPS71533DCKT provides a fixed output voltage of 3.3V, which is essential for consistent performance in digital circuits.
  • High Accuracy: This regulator offers excellent accuracy with a tight output voltage tolerance, ensuring reliable operation of sensitive electronic components.
  • Low Dropout: With a low dropout voltage, the TPS71533DCKT can operate efficiently even when the input voltage is close to the output voltage, making it ideal for battery-operated devices.
  • Quiescent Current: It features a very low quiescent current of typically 75 µA, which is beneficial for reducing power consumption when the device is in standby mode.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects it from damage due to overheating.
  • Stable with Low-ESR Capacitors: The TPS71533DCKT remains stable with low-equivalent series resistance (ESR) ceramic capacitors, which reduces the size and cost of the capacitors needed for applications.

Package and Availability:

The TPS71533DCKT comes in a compact, 5-pin SC-70 package, which is ideal for space-constrained applications. The small footprint of the package allows for efficient use of board space in densely packed electronic assemblies. Texas Instruments ensures the availability of this component through their extensive distribution network, catering to both large-scale production and prototyping needs.

Applications:

  • Portable and Battery-Powered Devices
  • Wireless Communication Systems
  • Power Management for DSPs and Microcontrollers
  • Medical and Healthcare Equipment
  • Automotive Electronics

In conclusion, the TPS71533DCKT by Texas Instruments is a versatile and reliable LDO voltage regulator that offers a combination of features making it an excellent choice for a wide range of applications where power efficiency and space-saving are crucial.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.6826
Texas Instruments
Lowest to $6.4959
Texas Instruments
Lowest to $0.8453
Texas Instruments
Lowest to $1.2608
Texas Instruments
Lowest to $1.2258
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.9988
Texas Instruments
Lowest to $1.0510

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3380 $57.4600
355+ $0.3166 $112.3930
550+ $0.3059 $168.2450
790+ $0.2845 $224.7550
1,025+ $0.2738 $280.6450
1,280+ $0.2632 $336.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,240 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess