Products specifications Report Issue?

Category Industrial Automation and Controls>Time Delay Relays
Mfr TE Connectivity Potter & Brumfield Relays
Series CB
Package Bulk
Product Status Obsolete
Mounting Type Socketable
Relay Type Mechanical Relay
Function Interval
Circuit DPDT (2 Form C)
Delay Time 0.1 Sec ~ 10 Sec
Contact Rating @ Voltage 10A @ 277VAC
Voltage - Supply 120VAC
Termination Style Plug In, 8 Pin (Octal)
Timing Adjustment Method Hand Dial
Timing Initiate Method Input Voltage
Base Product Number CB10
RoHS Status RoHS non-compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0080
Win Source Part Number 1314939-CB-1014B-79
Ultra Librarian 3D Model Ultra Librarian CB-1014B-79 CAD Model

Description

The CB-1014B-79 is an interval time delay relay from TE Connectivity Potter & Brumfield Relays.

  • Relay Type: DPDT (2 Form C)
  • Contact Rating: 10A @ 277VAC
  • Delay Time: 0.1 seconds to 10 seconds
  • Adjustment: Hand Dial
  • Timing Initiate Method: Input Voltage
  • Voltage Supply: 120VAC
  • Mounting: 8-Pin (Octal) Plug-in Socket
  • Packaging: Bulk
  • Status: Obsolete
  • RoHS Compliant: Non-Compliant

You May Also Be Interested in

Schneider Electric
RELAY TIME DELAY 10SEC 10A 240V
Need more? Email Us
ECAD model for 9050JCK11V20
Littelfuse Inc.
RELAY TIME DELAY 10SEC 10A 125V
Need more? Email Us
ECAD model for KRDI220
Schneider Electric
RELAY TIME DELAY 10SEC 10A 240V
Need more? Email Us
ECAD model for 9050JCK11V14
Schneider Electric
RELAY TIME DELAY 180SEC 10A 240V
Need more? Email Us
ECAD model for 9050JCK1F180V14
TE Connectivity
RELAY TIME DELAY 15SEC 5A 120V
Need more? Email Us
ECAD model for SCERX22ABA
Schneider Electric
RELAY TIME DELAY 60SEC 10A 240V
Need more? Email Us
ECAD model for 9050JCK43V20
Schneider Electric
RELAY TIME DELAY 999HR 10A 240V
Need more? Email Us
ECAD model for 9050JCK70V14
Sensata-Crydom
RELAY TIME DELAY 6A 48V DIN RAIL
Need more? Email Us
ECAD model for DRTB06D06
Crouzet USA
RELAY TIME DELAY 20 SEC CHAS MT
Need more? Email Us
ECAD model for QCS20S110AL

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention