Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Series ZigBit™
Package Bulk
Product Status Obsolete
Programmable Not Verified
RF Family/Standard 802.15.4
Protocol Zigbee®
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 20dBm
Sensitivity -101dBm
Serial Interfaces I2C, JTAG, SPI, UART, USART
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part AT86RF230
Memory Size 128kB Flash, 4kB EEPROM, 8kB RAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 39.5mA
Current - Transmitting 183.5mA
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case Module
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8517.79.0000
Win Source Part Number 862637-ATZB-A24-UFLB
Ultra Librarian 3D Model Ultra Librarian ATZB-A24-UFLB CAD Model

Description

The ATZB-A24-UFLB from Microchip Technology is a compact, low-power wireless module designed to facilitate robust and secure communication in industrial, commercial, and residential applications. This versatile module operates on the 2.4 GHz ISM band and is equipped with an integrated antenna, making it an ideal choice for a wide range of Internet of Things (IoT) projects and wireless solutions.

Key Features

  • Wireless Connectivity: The module supports ZigBee and IEEE 802.15.4 based protocols, providing reliable mesh networking capabilities and enabling devices to communicate in complex network topologies.
  • Integrated Antenna: With its U.FL antenna connector, the ATZB-A24-UFLB offers flexibility in antenna placement and can easily accommodate different design requirements.
  • Low Power Consumption: Designed for energy efficiency, the module is ideal for battery-operated devices, contributing to longer battery life and reduced maintenance costs.
  • Compact Size: The small footprint of the module (24mm x 13.5mm) allows for integration into space-constrained applications without compromising performance.
  • Easy Integration: The ATZB-A24-UFLB comes with hardware and software support that simplifies integration into existing designs, reducing time to market for new products.
  • Security: Advanced security features, including AES-128 encryption, ensure secure data transmission and protect against unauthorized access.

Applications

The versatility of the ATZB-A24-UFLB module makes it suitable for a variety of applications, including:

  • Home Automation Systems
  • Smart Lighting Controls
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • Energy Management Solutions

Technical Specifications

Here are some of the technical specifications for the ATZB-A24-UFLB:

  • Frequency Band: 2.4 GHz ISM
  • Networking Protocols: ZigBee, IEEE 802.15.4
  • Output Power: +4 dBm
  • Receiver Sensitivity: -101 dBm
  • Operating Temperature: -40°C to +85°C

In conclusion, the Microchip Technology ATZB-A24-UFLB is a powerful and versatile wireless module that is well-suited for developers and manufacturers looking to add wireless connectivity to their products with minimal hassle and maximum performance.

You May Also Be Interested in

Silicon Labs
BT SIP MOD 2.4GHZ 512KB / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Lowest to $17.8622
ECAD model for BGM13S22F512GA-V3
Microchip Technology
RF TXRX MOD WIFI TH SMD
Need more? Email Us
ECAD model for MRF24WB0MA/RMA0A
U-blox
RF TXRX MOD BLE 5.0 NORDIC SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Stamped Metal Surface Mount
Need more? Email Us
ECAD model for NINA-B112-00B
Digi International
RF TXRX MODULE 802.15.4 CAST SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount
Lowest to $46.1246
ECAD model for XB3-24Z8RM
Microchip Technology
RF TXRX MODULE 802.15.4 CHIP ANT / 802.15.4 SOC 2483.5MHz 2000Kbps
Need more? Email Us
ECAD model for ATZB-RF-233-1-CR
Seeed Technology Co., Ltd
TXRX ESP8266 MOD WIFI TRACE ANT / Module 802.11b/g/n 2.4835GHz
Need more? Email Us
ECAD model for 113990234
U-blox
RF TXRX MOD DUAL BLUETOOTH U.FL / Bluetooth Bluetooth v2.1, Class 1 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for CB-OBS418X-04-2
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $130.7662
ECAD model for WFM200S022XNA2
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v3.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $374.4000
ECAD model for WT32I-A-AI61

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.8328 $74.8328
2+ $61.4013 $122.8026
3+ $59.4825 $178.4475
4+ $57.5637 $230.2548
5+ $55.6449 $278.2245
7+ $49.8886 $349.2202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,597 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention