EN
  • EN
  • DE

ONET1130ECRSMT

Part No ONET1130ECRSMT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 11.7GBPS 32VQFN / RF Transceiver Module 2.5V 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Limiting Amplifier
Applications Optical Networks
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (4x4)
Win Source Part Number 790936-ONET1130ECRSMT
Popularity Medium
Supply and Demand Status Balance
Family Name ONET1130EC
Introduction Date June 26, 2015
ECCN 5A991.b.1
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ONET1130ECRSMT CAD Model

Description

The ONET1130ECRSMT is a high-performance, low-power transimpedance amplifier (TIA) designed and manufactured by Texas Instruments. This advanced semiconductor component is specifically engineered for use in optical networking applications, such as 10 Gbps Ethernet and Fiber Channel systems that require high-speed data transmission over optical fibers.

Key Features

  • High Bandwidth: The ONET1130ECRSMT boasts an impressive bandwidth that ensures minimal signal distortion and supports high data rate transmission, making it ideal for next-generation optical networks.
  • Low Power Consumption: Energy efficiency is at the forefront of this device's design. It operates with a low power consumption, which not only reduces operational costs but also minimizes thermal footprints in system designs.
  • Adjustable Gain: The TIA offers an adjustable gain setting, allowing for flexible performance tuning to meet the specific requirements of various applications.
  • Single 3.3V Supply: Designed to operate with a single 3.3V power supply, the ONET1130ECRSMT simplifies power management in system designs.
  • Surface-Mount Technology (SMT): The device comes in a surface-mount package, which is suitable for high-volume production and can be easily integrated into automated assembly processes.

Applications

The ONET1130ECRSMT is versatile and can be used in a variety of optical networking applications. It is particularly suited for:

  • 10 Gigabit Ethernet transceivers
  • Fiber Channel transceivers
  • Optical modules
  • Active optical cables

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the ONET1130ECRSMT is no exception. It is built to meet the rigorous standards of the industry, ensuring reliability and performance in even the most demanding environments.

Support and Resources

Customers can access a wealth of support and resources from Texas Instruments, including detailed datasheets, application notes, and design tools to assist in the integration of the ONET1130ECRSMT into their products.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3594 $56.7188
5+ $23.2693 $116.3465
7+ $22.5421 $157.7947
10+ $21.8150 $218.1500
12+ $21.0878 $253.0536
16+ $18.9063 $302.5008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess