Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 2.4V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Base Product Number ST7FL
Other Names 1805-ST7FLITEUS5U6/TR,-497-5638-6,1805-ST7FLITEUS5U6/CT,497-5638-2,-497-5638-1,-497-5638-2,497-5638-1,497-5638-6,1805-ST7FLITEUS5U6/DKR,ST7FLITEUS5U6TR
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263304-ST7FLITEUS5U6/TR
Ultra Librarian 3D Model Ultra Librarian ST7FLITEUS5U6/TR CAD Model

Description

The ST7FLITEUS5U6/TR is a high-performance, 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that demand low power consumption, high integration, and affordability. This microcontroller is part of the ST7 family, which is well-known for its robust architecture, rich feature set, and ease of use.

Key Features

  • Core: The ST7FLITEUS5U6/TR operates with a high-performance 8-bit CPU core, providing efficient processing capabilities for various embedded applications.
  • Memory: It comes with 1 Kbyte of Flash/EEPROM program memory, which is highly reliable and offers a 10-year data retention guarantee and 100,000 erase/write cycles. This ensures the longevity and durability of applications that require frequent code updates or data logging.
  • Peripherals: This microcontroller includes a range of integrated peripherals such as an 8-bit timer with prescaler, an 8-bit auto-reload timer, and a watchdog timer, enhancing its functionality and reducing the need for external components.
  • Operating Voltage: The operating voltage range of 2.7V to 5.5V makes it suitable for battery-powered and portable devices, as well as for applications that operate under variable power supply conditions.
  • Temperature Range: With an industrial temperature range from -40°C to +85°C, the ST7FLITEUS5U6/TR is resilient and reliable in harsh environmental conditions.
  • Packaging: The device is available in an SO8N package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the ST7FLITEUS5U6/TR makes it an ideal choice for a variety of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Personal healthcare devices

In conclusion, the ST7FLITEUS5U6/TR from STMicroelectronics is a robust and versatile microcontroller that offers an excellent balance of power efficiency, processing capability, and cost-effectiveness, making it a smart choice for designers looking to optimize their embedded system designs.

You May Also Be Interested in

Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention