Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Resolution 10
Number of D/A Converters 1
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±4 (Maximum), ±2 (Maximum)
Architecture Current Steering
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1264448-TC1321EUA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name TC1321
Introduction Date June 27, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TC1321EUA CAD Model

Description

The TC1321EUA is a precision, digital-to-analog converter (DAC) designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact, integrated circuit is part of a family of devices that offer a blend of performance, power efficiency, and versatility, making it an ideal choice for a wide range of applications.

Key Features

  • Resolution: The TC1321EUA boasts a 10-bit resolution, providing fine granularity and precise control over analog outputs.
  • Interface: It features a two-wire, I2C-compatible serial interface, which simplifies connectivity and allows for easy integration into existing systems with minimal pin count.
  • Voltage Range: This DAC operates over a broad supply voltage range of 2.7V to 5.5V, accommodating various power supply requirements and ensuring compatibility with both 3.3V and 5V logic levels.
  • Package: Encased in an 8-pin MSOP (Micro Small Outline Package), the TC1321EUA provides a space-saving solution, critical for compact and portable electronic designs.
  • Accuracy: With its built-in precision voltage reference, the TC1321EUA ensures accurate and stable performance across different temperatures and operating conditions.

Applications

The versatility of the TC1321EUA allows it to be employed across various domains, including but not limited to:

  • Data acquisition systems
  • Portable instrumentation
  • Process control and automation
  • Battery-operated devices
  • Consumer electronics

Whether you are developing sophisticated industrial systems or innovative consumer products, the TC1321EUA from Microchip Technology is engineered to provide reliable and high-quality digital-to-analog conversions. Its integration ease, combined with Microchip's support and resources, ensures a smooth design process and a successful end product.

You May Also Be Interested in

Renesas Electronics America
IC DAC 8BIT SRL 16-TSSOP / DAC 8-CH Segment 8-bit 16-Pin TSSOP T/R
Need more? Email Us
ECAD model for R2A20168SA#W5
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Need more? Email Us
ECAD model for MAX509AEWP
Maxim Integrated
IC DAC 12BIT DL MULT 24-SOIC / DAC 2-CH R-2R 12-bit 24-Pin SOIC W T/R
Need more? Email Us
ECAD model for MX7547KEWG+T
Maxim Integrated
IC DAC 12BIT DL MULT 24-DIP / DAC 2-CH R-2R 12-bit 24-Pin PDIP N
Need more? Email Us
ECAD model for MX7537JN+
Analog Devices Inc.
IC DAC 8BIT BUFF MULTIPLY 16SOIC / DAC 1-CH R-2R 8-bit
Need more? Email Us
ECAD model for PM7524HSZ
Texas Instruments
IC DAC 10BIT V-OUT 8VSSOP / 10 Bit Digital to Analog Converter 1 8-VSSOP
Lowest to $17.9174
ECAD model for TLC5615CDGKR
Maxim Integrated
IC DAC 12BIT SERIAL IN 16-DIP / DAC 1-CH Segment 12-bit 16-Pin PDIP N
Need more? Email Us
ECAD model for MX7543KN+
NXP / Nexperia
IC VIDEO DAC 10BIT TRIPLE 48LQFP / TRIPLE 10-BIT VIDEO DAC UP TO 330 MHZ SAMPLE FREQUENCY
Need more? Email Us
ECAD model for TDA8777HL/33/C1,15
Texas Instruments
IC DAC 8BIT 100MSPS 28-SOIC / DAC 1-CH Segment 8-bit 28-Pin SOIC T/R
Need more? Email Us
ECAD model for THS5641AIDWR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention