EN
  • EN
  • DE

ICM7555IN

Part No ICM7555IN
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Programmable Timers and Oscillators
Description General purpose CMOS timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1183519-ICM7555IN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICM7555IN CAD Model

Description

NXP ICM7555IN General Purpose Timer

The ICM7555IN is a highly versatile and reliable general-purpose timer IC designed by NXP Semiconductors. This IC is a CMOS version of the well-known 555 timer, which has been widely used in a variety of electronic applications due to its stability, ease of use, and low cost. The ICM7555IN offers the same features as the traditional 555 timer but with several significant improvements that make it suitable for battery-operated devices and other applications where power consumption is a critical factor.

Key Features

  • Low Power Consumption: The ICM7555IN operates with a very low supply current, typically 60 μA at a 5V supply voltage, making it ideal for portable and battery-powered applications.
  • Wide Operating Voltage Range: It has a broad voltage range of 2V to 18V, providing flexibility in various operating environments and compatibility with both digital and analog circuits.
  • High Frequency Operation: Capable of producing accurate time delays or oscillation, the timer can achieve frequencies up to 1MHz.
  • Adjustability: The output timing can be adjusted through external resistors and capacitors, allowing for a wide range of time intervals or frequencies.
  • Stable Operation: The ICM7555IN ensures stable operation as a monostable or astable multivibrator, even at the extremes of its operating voltage range.

Applications

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Alarm and warning systems
  • Embedded systems
  • Electronic games

The ICM7555IN is packaged in a standard 8-pin DIP (Dual In-line Package), making it easy to integrate into a wide range of electronic circuits. Its pinout is compatible with the standard 555 timer, which allows for a seamless transition for designs upgrading from the bipolar version of the 555 timer to this low-power CMOS alternative.

Overall, the ICM7555IN from NXP is a highly reliable and efficient solution for designers looking to implement timing functions without compromising on power efficiency. Its robustness and versatility make it an essential component for both hobbyist projects and commercial products alike.

You May Also Be Interested in

ON Semiconductor
Programmable Timer
Lowest to $0.1842
NXP / Nexperia
General purpose CMOS timer
Lowest to $1.8769
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
HANSCHIP Semiconductor Co., Ltd.
SOP-8 Programmable Timers and Oscillators RoHS
Lowest to $0.0703
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8769 $65.6915
75+ $1.5408 $115.5600
120+ $1.4923 $179.0760
160+ $1.4438 $231.0080
210+ $1.3964 $293.2440
280+ $1.2520 $350.5600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 577 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess