Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88923
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 521466-SY88923VKC TR
Ultra Librarian 3D Model Ultra Librarian SY88923VKC TR CAD Model

Description

The SY88923VKC TR is a high-performance, low-power post amplifier designed and manufactured by the renowned Microchip Technology. This advanced post amplifier is part of Microchip's extensive portfolio of semiconductor solutions that are known for their reliability and cutting-edge technology.

With its ability to operate at a wide range of data rates, the SY88923VKC TR is an ideal choice for applications requiring fast and accurate signal amplification. It is especially suited for use in fiber-optic receivers, where maintaining signal integrity is essential. The device features a differential input and output, allowing it to interface seamlessly with typical transformer-coupled photo detectors and CML logic levels.

The SY88923VKC TR comes with an array of features that make it highly adaptable and easy to use. One of its key features is the programmable loss-of-signal (LOS) detection, which enables the device to monitor signal quality and indicate when the signal strength falls below a user-defined threshold. This functionality is crucial for maintaining the reliability of communication systems.

Additionally, the SY88923VKC TR is designed for low power consumption, making it an eco-friendly choice for energy-conscious designs. Its power efficiency does not compromise its performance, as it still delivers the high-speed operation required by modern communication infrastructure.

For ease of integration, the SY88923VKC TR is available in a compact, surface-mount package and is fully specified over the industrial temperature range. Its small form factor makes it suitable for densely packed PCBs where space is at a premium. Moreover, the "TR" designation indicates that this product is offered in tape and reel packaging, facilitating automated assembly processes and efficient handling for high-volume production.

In summary, the SY88923VKC TR from Microchip Technology is a versatile, high-performance post amplifier that offers a blend of speed, power efficiency, and signal integrity, making it an excellent choice for designers looking to enhance their fiber-optic communication systems.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.3100
ECAD model for SY88313BLMG
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $6.6685
ECAD model for SY88923VKC TR
National Semiconductor (TI)
Multi Standard, IF and Baseband, Dual, DVGA
Lowest to $21.8708
ECAD model for LMH6517SQE
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.9713
ECAD model for SY88903KC
Analog Devices Inc.
IC ISOLATOR 16QSOP
Lowest to $8.8286
ECAD model for ADUM3190WSRQZ-RL7
Maxim Integrated
IC AMP COMP REF 10UMAX
Need more? Email Us
ECAD model for MAX4374FEUB+T
Microchip Technology
3.3V 155-3200 MBPS CML POST AMP
Need more? Email Us
ECAD model for SY88353BLMG-TR
Maxim Integrated
Low-Cost, Micropower, SC70/SOT23-8, Microphone Preamplifiers with Complete Shutdown
Lowest to $10.2828
ECAD model for MAX4468ESA
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Need more? Email Us
ECAD model for SY88703VKG

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.6685 $66.6850
24+ $5.4720 $131.3280
37+ $5.3012 $196.1444
51+ $5.1304 $261.6504
66+ $4.9597 $327.3402
88+ $4.4461 $391.2568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,580 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention