Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-MLF® (3x3)
Base Product Number SY88973
Standard Package 100 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 521476-SY88973VMG
Ultra Librarian 3D Model Ultra Librarian SY88973VMG CAD Model

Description

Introducing the SY88973VMG: A High-Performance Optical Network IC by Microchip Technology

Microchip Technology's SY88973VMG is a state-of-the-art integrated circuit designed for advanced optical network applications. This powerful IC is part of Microchip's comprehensive portfolio of networking solutions that are tailored to meet the high-speed demands of modern data communication systems.

Key Features of the SY88973VMG

  • High-Speed Performance: The SY88973VMG is engineered to support blistering speeds, making it an ideal choice for applications that require fast data transfer rates, such as fiber-optic receivers, transceivers, and high-speed data systems.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is designed with power efficiency in mind, ensuring that your optical network maintains high performance without excessive power draw.
  • Enhanced Signal Integrity: With built-in features for signal conditioning, the SY88973VMG helps maintain signal integrity across various conditions, thus enhancing the reliability and robustness of your optical network.
  • Versatile Applications: This IC is versatile and can be utilized in a range of applications, including Gigabit Ethernet, Fiber Channel, and InfiniBand, among others. Its adaptability makes it a perfect fit for multiple market segments.

Technical Specifications

The SY88973VMG boasts an impressive set of technical specifications that cater to the needs of high-speed networking. It includes a burst-mode capable receiver that can handle rapid changes in signal strength, making it suitable for passive optical networks (PON). Additionally, it integrates a loss-of-signal (LOS) detection feature, which is critical for network diagnostics and maintenance.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY88973VMG is no exception. This product is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the highest standards. Customers can expect consistent performance and durability from this IC, even in the most demanding environments.

With its combination of speed, efficiency, and reliability, the SY88973VMG from Microchip Technology is an excellent choice for anyone looking to enhance their optical network's capabilities. Whether for telecommunications, data centers, or enterprise networking, this IC delivers the performance needed to keep data moving at the speed of light.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 16LFCSP
Lowest to $47.8788
ECAD model for ADA4945-1ACPZ-R7
Analog Devices Inc.
IC AMP COMP REF 8DFN / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-DFN (2x3)
Lowest to $5.3489
ECAD model for LT6108IDCB-2
Linear Technology
IC OPAMP/COMP/REF MICRPWR 8SOIC
Lowest to $18.0180
ECAD model for LTC1541CS8#PBF
Texas Instruments
IC ISOLATION 8SOIC / Isolation IC Current Sensing, Power Management 8-SOIC
Lowest to $11.7294
ECAD model for AMC1302DWV
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
ECAD model for SI8922BD-IS4R
Analog Devices Inc.
100 dB Range (10 nA to 1 mA) ogarithmic Converter
Lowest to $30.9672
ECAD model for AD8305ACPZ
ON Semiconductor
Need more? Email Us
ECAD model for LA7793
Skyworks Solutions Inc.
POWER ISOLATION / Amplifier IC Isolated Voltage Sensing 8-SOIC
Lowest to $12.8470
ECAD model for SI8932D-IS4R
Texas Instruments
IC ISOLATED 8SOIC / Isolated IC Automotive 8-SOIC
Lowest to $9.5758
ECAD model for ISO224BDWV

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.8820 $71.0560
18+ $7.2878 $131.1804
28+ $7.0601 $197.6828
38+ $6.8324 $259.6312
49+ $6.6046 $323.6254
66+ $5.9213 $390.8058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 312 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention