EN
  • EN
  • DE

LA7784-TLM-E

Part No LA7784-TLM-E
Manufacturer ON Semiconductor
Catalog RF Mixers
Description RF/MICROWAVE UP/DOWN CONVERTER / RF Mixer IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 174617-LA7784-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA7784-TLM-E CAD Model

Description

The LA7784-TLM-E from ON Semiconductor is a state-of-the-art integrated circuit designed for high-performance applications. This precision-engineered component is part of ON Semiconductor's extensive portfolio of electronic devices that provide innovative solutions for a wide range of industries.

Key Features

  • High Reliability: Manufactured with ON Semiconductor's rigorous quality control standards, the LA7784-TLM-E is built to deliver consistent performance and withstand challenging conditions.
  • Energy Efficiency: This device is designed with energy conservation in mind, ensuring low power consumption while maintaining high efficiency, making it suitable for eco-friendly applications.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the LA7784-TLM-E offers superior functionality that meets the demands of modern electronic systems.

Applications

The LA7784-TLM-E is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication devices
  • Power management solutions

Product Specifications

Parameter Value
Package Type SMD/SMT
Operating Temperature Specified by manufacturer
Mounting Style Surface Mount
RoHS Compliant

Quality and Support

ON Semiconductor is committed to providing customers with high-quality products and support. The LA7784-TLM-E comes with technical support and the assurance of ON Semiconductor's dedication to customer satisfaction. For further information or assistance with this product, customers are encouraged to contact ON Semiconductor's customer service team.

You May Also Be Interested in

Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN / Up/Down Conv Mixer 3V 4GHz 8-Pin DFN EP T/R
Lowest to $7.4220
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8DIP
Lowest to $13.6363
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2192 $72.6576
6+ $19.8729 $119.2374
9+ $19.2515 $173.2635
13+ $18.6302 $242.1926
17+ $18.0099 $306.1683
22+ $16.1469 $355.2318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess