EN
  • EN
  • DE

HMC688LP4ETR

Part No HMC688LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER BICMOS 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC688
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1528-6, 1127-1528, 1127-1528-ND, 1127-1528-2, 1127-1528-1
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873789-HMC688LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC688LP4ETR CAD Model

Description

The HMC688LP4ETR is a high-performance, versatile RF mixer product from Analog Devices Inc., designed to cater to the demanding requirements of modern radio frequency and microwave applications. This product is part of the Hittite Microwave Corporation line, which Analog Devices acquired to enhance its portfolio in the RF, microwave, and millimeter-wave domain.

Key Features

  • Frequency Range: The HMC688LP4ETR offers a broad frequency range, making it suitable for various applications across multiple industries.
  • Conversion Gain: With its conversion gain feature, this mixer can increase the power level of the input signal, thus improving the overall signal-to-noise ratio.
  • Linearity: The device delivers excellent linearity, which is essential for maintaining signal integrity in complex RF systems.
  • Integration: The compact 4x4 mm QFN package allows for easy integration into space-constrained designs, while providing robust performance.
  • Surface-Mount Device (SMD): As an SMD component, the HMC688LP4ETR is suitable for automated assembly processes, ensuring efficient manufacturing and consistency in production.

Applications

The versatility of the HMC688LP4ETR makes it an ideal choice for a wide array of applications, including:

  • Wireless infrastructure (GSM, CDMA, LTE)
  • Test equipment and sensors
  • Satellite communication systems
  • Point-to-point and point-to-multipoint radios
  • Military and space applications

Product Specifications

The HMC688LP4ETR is engineered to meet the rigorous standards of the industry, with specifications that ensure reliable and consistent performance:

  • Package: 24-QFN (4x4)
  • Supply Voltage: The device operates at a nominal supply voltage, providing flexibility in system design.
  • Operating Temperature: It is designed to work within a specified temperature range, ensuring stability and reliability in varying environmental conditions.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC688LP4ETR is manufactured to the highest standards, ensuring that it meets the stringent requirements of the most critical RF and microwave applications.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.1025
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess