EN
  • EN
  • DE
  • IT

M74HC151YRM13TR

Part No M74HC151YRM13TR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr STMicroelectronics
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel
Product Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74HC151
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371247-M74HC151YRM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC151YRM13TR CAD Model

Description

STMicroelectronics M74HC151YRM13TR Multiplexer

The M74HC151YRM13TR is a high-speed CMOS 8-channel digital multiplexer manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This device is part of the HC family, which ensures a robust design with high noise immunity and low power consumption, making it ideal for a wide range of digital applications.

The M74HC151YRM13TR provides the functionality of selecting one out of eight data inputs and routing it to a single output line, making it a versatile component for systems that require data stream management. This feature is particularly useful in applications where multiple data sources need to be managed by a single processing unit or when the system design requires the consolidation of signals to save on interconnection complexity and costs.

Key features of the M74HC151YRM13TR include:

  • Logic Type: 8-1 multiplexer
  • Supply Voltage Range: 2V to 6V, accommodating a variety of digital logic levels and providing flexibility in interfacing with other components in a system.
  • High Speed: tPD = 16ns (Typ) at VCC = 6V, ensuring swift data selection and minimal delay in signal processing.
  • Low Quiescent Current: 80µA maximum, which contributes to energy efficiency in battery-powered or power-sensitive applications.
  • Pin and Function Compatibility: The M74HC151YRM13TR is pin-compatible with the standard LS series, allowing for easy upgrades or replacements in existing designs.
  • Package: The device comes in a compact and surface-mountable TSSOP package, which is suitable for automated assembly processes and space-constrained applications.

The M74HC151YRM13TR also features multiple control inputs, including enable and select inputs, which provide additional flexibility for system designers to control the data flow. Its ESD protection ensures robustness for the device in harsh electrical environments, contributing to the longevity and reliability of the end product.

Whether used in data acquisition systems, communication interfaces, computer peripherals, or control systems, the M74HC151YRM13TR from STMicroelectronics is a solid choice for designers looking for a high-performance multiplexer that combines functionality with efficiency.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5288 $50.2360
235+ $0.4339 $101.9665
360+ $0.4203 $151.3080
495+ $0.4068 $201.3660
640+ $0.3932 $251.6480
855+ $0.3526 $301.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess