EN
  • EN
  • DE

LA77000V-MPB-E

Part No LA77000V-MPB-E
Manufacturer ON Semiconductor
Catalog RF Modulators
Description RF MODULATOR IC / RF Modulator IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Modulators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 174603-LA77000V-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA77000V-MPB-E CAD Model

Description

The LA77000V-MPB-E from ON Semiconductor is a highly integrated solution designed for advanced television signal processing applications. This product is a testament to ON Semiconductor's commitment to providing innovative semiconductor solutions that enhance the performance and functionality of electronic systems.

Key Features

  • High-Quality Video Processing: The LA77000V-MPB-E boasts superior video processing capabilities, ensuring crystal-clear image quality for an enhanced viewing experience.
  • Multi-Standard Support: This versatile chip supports various video broadcasting standards, making it suitable for global applications and simplifying the design process for manufacturers.
  • Integrated Audio Processing: Along with video, the LA77000V-MPB-E integrates audio processing functions, providing a complete multimedia solution in a single package.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with minimal power consumption, contributing to the overall energy savings of the end product.
  • Compact Design: The compact footprint of the LA77000V-MPB-E enables sleeker and more space-efficient designs for modern television sets and related equipment.

Applications

The LA77000V-MPB-E is ideal for a wide range of applications within the consumer electronics industry. Its primary use is in television sets, but it's also suitable for:

  • Video recorders
  • Set-top boxes
  • Personal video recorders
  • Media centers

Technical Specifications

The technical specifications of the LA77000V-MPB-E include:

  • Supply Voltage: Specified in the datasheet
  • Operating Temperature: Specified in the datasheet
  • Package: Details provided in the datasheet

For detailed technical specifications, please refer to the official datasheet provided by ON Semiconductor.

Conclusion

Overall, the LA77000V-MPB-E from ON Semiconductor is a robust and reliable choice for developers looking to incorporate high-quality video and audio processing into their consumer electronics products. With its support for multiple standards, integrated audio processing, and low power consumption, this product offers a competitive edge in the fast-paced world of consumer electronics.

You May Also Be Interested in

Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
SiGe WIDEBAND DIRECT MODULATOR RFIC, 100 - 4000 MHz | RF MODULATOR 100MHZ-4GHZ 24VFQFN
Lowest to $3.6786
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 100MHZ-4GHZ 48VFQFN
Lowest to $17.7142
Texas Instruments
0.14 GHz to 1.5 GHz QUADRATURE MODULATOR | RF MODULATOR 140MHZ-1.5GHZ 16QFN
Lowest to $13.1973
Texas Instruments
0.4-GHz TO 4-GHz QUADRATURE MODULATOR
Lowest to $9.2784
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess