EN
  • EN
  • DE

ADL5375-05ACPZ-R7

Part No ADL5375-05ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description Quadrature Mod 24-Pin LFCSP EP T/R / IC MOD QUAD 400MHZ-6GHZ 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 400MHz to 6GHz
RF Frequency 400MHz to 6GHz
P1dB 10.4dBm
Noise Floor -157.6dBm/Hz
Output Power 1.71dBm
Operating Supply Current 200mA
Supply Voltage - Operating 4.75 V to 5.25 V
Test Frequency 3.5GHz
Dimension 24-WFQFN Exposed Pad, CSP
Win Source Part Number 008919-ADL5375-05ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADL5375-05ACPZ-R7
Introduction Date December 21, 2007
ECCN 5A991.b
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADL5375-05ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADL5375-05ACPZ-R7 Quadrature Modulator

The ADL5375-05ACPZ-R7 is a high-performance quadrature modulator from Analog Devices Inc., designed for use in a wide range of wireless communication systems. This particular component is part of the ADL5375 series, which is known for its exceptional signal quality and linear performance. The device is an ideal choice for complex modulation schemes required in modern communication protocols such as WCDMA, LTE, GSM, and CDMA.

Operating within the frequency range of 400 MHz to 6 GHz, the ADL5375-05ACPZ-R7 provides designers with a versatile solution that can be used in multiple applications including base station transceivers, broadband wireless access systems, satellite communications, and point-to-point radios. Its wide frequency range ensures that it can cater to both high and low-frequency signal requirements with ease.

The ADL5375-05ACPZ-R7 is distinguished by its excellent carrier suppression and sideband suppression characteristics, which minimize signal distortions and ensure a clean modulated output. Its high linearity reduces the need for additional filtering and amplification stages, simplifying the overall RF design and reducing system costs.

Key features of the ADL5375-05ACPZ-R7 include:

  • Integrated LO buffer amplifier
  • High output IP3 of 26 dBm
  • Single-ended RF output which simplifies the interface to RF front-end components
  • Adjustable OIP2 and OIP3 performance for optimal system integration
  • Power-down mode for reduced power consumption when not in use
  • Lead frame chip scale package (LFCSP) for reduced board space requirements

The component is available in a compact 32-lead LFCSP with an exposed paddle, ensuring good thermal performance and easy integration into PCB designs. The ADL5375-05ACPZ-R7 is also characterized by its robustness and reliability, which is a hallmark of Analog Devices Inc. products.

For engineers and designers looking to incorporate a state-of-the-art quadrature modulator into their RF designs, the ADL5375-05ACPZ-R7 offers a blend of performance, flexibility, and reliability that is hard to match. Its ability to deliver high-quality modulation across a broad spectrum of frequencies makes it a valuable component in the creation of sophisticated communication equipment.

You May Also Be Interested in

Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $1.4714
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 100MHZ-4GHZ 48VFQFN
Lowest to $17.7142
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1044 $54.3132
7+ $14.8549 $103.9843
11+ $14.3907 $158.2977
15+ $13.9265 $208.8975
19+ $13.4622 $255.7818
25+ $12.0696 $301.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,583 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess