EN
  • EN
  • DE

ADL5375-05SCPZEPR7

Part No ADL5375-05SCPZEPR7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description RF MODULATOR 400MHZ-6GHZ 24WFQFN / RF Modulator IC 400MHz ~ 6GHz 24-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Modulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Modulator
RF Frequency 400MHz ~ 6GHz
P1dB 9.6dBm
Noise Floor -160dBm/Hz
Output Power 1dBm
Current - Supply 194 mA
Voltage - Supply 4.75V ~ 5.25V
Package / Case 24-WFQFN Exposed Pad, CSP
Base Product Number ADL5375
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names -2735-ADL5375-05SCPZEPR7CT,ADL5375-05SCPZEPR7TR,ADL5375-05SCPZEPR7DKR,-2735-ADL5375-05SCPZEPR7DKR,ADL5375-05SCPZEPR7CT
Standard Package 1,500
Win Source Part Number 1024357-ADL5375-05SCPZEPR7
Ultra Librarian 3D Model Ultra Librarian ADL5375-05SCPZEPR7 CAD Model

Description

The ADL5375-05SCPZEPR7 is a high-performance, broadband quadrature modulator from Analog Devices Inc., designed to cater to the demanding requirements of modern communication systems. This device is a perfect fit for applications that require efficient modulation of RF signals, such as wireless infrastructure, satellite communications, and broadband data applications.

Key Features:

  • Frequency Range: The ADL5375-05SCPZEPR7 operates over a broad frequency range, making it versatile for multiple RF applications.
  • High Linearity: The device offers excellent linearity, which is crucial for maintaining signal integrity and reducing distortion in communication systems.
  • Low Noise: It is designed to have a low noise floor, improving the signal-to-noise ratio (SNR) and overall system performance.
  • Integration: The modulator integrates a voltage variable attenuator and an output amplifier, simplifying system design and reducing component count.

Applications:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Satellite Communications
  • Broadband Data and Fixed Wireless Access
  • Microwave Point-to-Point Links
  • Radio Link Systems

The ADL5375-05SCPZEPR7 is known for its robust construction and reliability, a hallmark of Analog Devices Inc. products. It comes in a compact package that is engineered for easy integration into a wide array of system architectures. With its superior performance and versatility, this quadrature modulator stands out as an essential component for engineers looking to design state-of-the-art RF communication systems.

For detailed specifications and application support, the ADL5375-05SCPZEPR7 is backed by comprehensive documentation and the technical expertise of Analog Devices Inc. This ensures that customers have access to the resources needed to implement this modulator effectively in their designs.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.7GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
MODULATOR,BPSK,RF,W/DRIVER
Need more? Email Us
Analog Devices Inc.
IC MODULATOR WIDE QUAD 48-QFN
Lowest to $17.7142
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.7320
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
Analog Devices Inc.
IC MODULATOR QUAD VCO 40LFCSP
Lowest to $13.9326
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $7.1327
ON Semiconductor
IC MODULATOR RF VHF 16SSOP / RF Modulator IC
Lowest to $1.3993

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess