EN
  • EN
  • DE

TRF37T05IRGET

Part No TRF37T05IRGET
Manufacturer Texas Instruments
Catalog RF Modulators
Description 300-MHz to 4-GHz Quadrature Modulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Function Modulator
LO Frequency 300MHz ~ 4GHz
RF Frequency 300MHz ~ 4GHz
P1dB 13.7dBm
Noise Floor -160dBm/Hz
Output Power 7.1dBm
Operating Supply Current 306mA
Operating Supply Voltage 3.15 V ~ 3.6 V
Test Frequency 900MHz
Package 24-VFQFN Exposed Pad
Win Source Part Number 1273923-TRF37T05IRGET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TRF37T05
Introduction Date June 26, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TRF37T05IRGET CAD Model

Description

The TRF37T05IRGET is a state-of-the-art RF amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of Texas Instruments' extensive range of radio frequency integrated circuits (RFICs) that cater to the diverse needs of modern wireless communication systems.

Key Features

  • Frequency Range: The TRF37T05IRGET operates over a broad frequency range, making it a versatile choice for various applications, including wireless infrastructure, broadband communications, and test equipment.
  • High Linearity: This amplifier offers high linearity, which is essential for maintaining signal integrity in complex modulation schemes and ensuring low distortion in signal transmission.
  • Low Noise Figure: With its low noise figure, the TRF37T05IRGET minimizes additional noise in the signal path, improving the signal-to-noise ratio (SNR) and overall system performance.
  • Power Efficiency: Designed with power efficiency in mind, this device helps in reducing the power consumption of the system, which is particularly beneficial for battery-powered applications.
  • Integration: The TRF37T05IRGET comes in a compact QFN (Quad Flat No-leads) package, which allows for easy integration into a variety of circuit designs without taking up significant board space.

Applications

The TRF37T05IRGET is suitable for a wide range of applications due to its high performance and flexible characteristics. It can be utilized in:

  • Wireless infrastructure (base stations, repeaters)
  • Broadband wireless access systems
  • RF front-end modules
  • General-purpose RF and IF amplification
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TRF37T05IRGET is built to meet rigorous industry standards, ensuring reliability and performance in even the most demanding conditions. With Texas Instruments' expertise in RF technology, customers can expect a product that not only meets but exceeds their expectations for quality and functionality.

You May Also Be Interested in

ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 400MHZ-3GHZ 40WFQFN
Lowest to $31.7218
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.7320
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
Texas Instruments
RF MODULATOR 50MHZ-6GHZ 24VFQFN / 50-MHz to 6-GHz Quadrature Modulator
Lowest to $24.6681
Texas Instruments
0.4-GHz TO 4-GHz QUADRATURE MODULATOR
Lowest to $9.2784
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess