EN
  • EN
  • DE

ADRF6750ACPZ-R7

Part No ADRF6750ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description 950 MHz to 1575 MHz Quadrature Modulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Modulator
RF Frequency 950MHz ~ 1.575GHz
P1dB 8.5dBm
Noise Floor -162dBm/Hz
Output Power -1.6dBm
Operating Supply Current 310mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 56-VFQFN Exposed Pad, CSP
Win Source Part Number 1141578-ADRF6750ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADRF6750
Introduction Date April 01, 2009
ECCN 5A991.b
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADRF6750ACPZ-R7 CAD Model

Description

Product Overview: ADRF6750ACPZ-R7

The ADRF6750ACPZ-R7 is a state-of-the-art quadrature modulator with integrated fractional-N PLL and VCO from Analog Devices Inc., designed for use in high-performance communication systems. This product offers exceptional levels of integration and functionality, making it an ideal choice for applications in wireless infrastructure, broadband, and satellite communication systems.

Key Features

  • Integrated Fractional-N PLL and VCO: The ADRF6750ACPZ-R7 integrates a high-quality phase-locked loop (PLL) and voltage-controlled oscillator (VCO), enabling precise frequency synthesis and signal modulation with minimal external components.
  • Wide Frequency Range: The device supports a broad frequency range, making it versatile for various modulation schemes and carrier frequencies.
  • High Linearity: With excellent linearity performance, the ADRF6750ACPZ-R7 ensures low distortion in signal transmission, which is critical for maintaining signal integrity in communication systems.
  • Low Noise Figure: The low noise figure of the device minimizes interference and promotes clearer signal reception.
  • Programmable Output Power: Users can adjust the output power level, providing flexibility across different system requirements and conditions.
  • Serial Control Interface: The inclusion of a serial control interface allows for easy programming and control of the device's functions.
  • Compact Package: The ADRF6750ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications.

Applications

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Broadband Communication Systems
  • Satellite Communications
  • Microwave Point-to-Point Links
  • Military and Aerospace Systems

The ADRF6750ACPZ-R7 is engineered to deliver high performance and reliability, ensuring that it meets the stringent requirements of modern communication systems. Its integration of multiple functions into a single package not only simplifies the design process but also enhances overall system performance. Whether for commercial or industrial applications, the ADRF6750ACPZ-R7 by Analog Devices Inc. is a compelling solution for advanced RF modulation needs.

You May Also Be Interested in

Texas Instruments
RF MODULATOR 50MHZ-6GHZ 24VFQFN / 50-MHz to 6-GHz Quadrature Modulator
Lowest to $24.6681
Analog Devices Inc.
RF MODULATOR 250MHZ-3.8GHZ 16QFN
Lowest to $1.9313
Analog Devices Inc.
RF MODULATOR 400MHZ-3GHZ 40WFQFN
Lowest to $31.7218
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Analog Devices Inc.
2050 MHz to 3000 MHz Quadrature Modulator | RF MODULATOR 2.05GHZ-3GHZ 40QFN
Lowest to $15.8836
RF Micro Devices
IC QUADRATURE MOD DIRECT 16TSSOP / Quadrature Mod 16-Pin TSSOP EP T/R
Lowest to $9.7932
Analog Devices Inc.
SiGe WIDEBAND DIRECT MODULATOR RFIC, 100 - 4000 MHz | RF MODULATOR 100MHZ-4GHZ 24VFQFN
Lowest to $3.6786
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0933 $56.6531
16+ $6.6406 $106.2496
24+ $6.4331 $154.3944
33+ $6.2256 $205.4448
42+ $6.0181 $252.7602
56+ $5.3955 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess