EN
  • EN
  • DE
  • IT

KAI-02150-CBA-JB-B2

Part No KAI-02150-CBA-JB-B2
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Description Image Sensor Color CCD 1920x1080Pixels 68-Pin PGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Maximum Operating Temperature 70 °C
Min Operating Temperature -50 °C
Mount Through Hole
Number of Pins 68
Operating Supply Voltage 15.5 V
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1067116-KAI-02150-CBA-JB-B2
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KAI-02150-CBA-JB-B2 CAD Model

Description

ON Semiconductor KAI-02150-CBA-JB-B2 Image Sensor

The KAI-02150-CBA-JB-B2 is a high-performance image sensor from ON Semiconductor, renowned for its exceptional image quality and sensitivity. Designed to meet the rigorous demands of industrial, medical, and scientific imaging applications, this sensor provides a resolution of 2.1 Megapixels with a 5.5 µm pixel size, enabling precise and detailed imaging capabilities.

At the heart of the KAI-02150-CBA-JB-B2 lies the Interline Transfer CCD technology, which delivers high-quality imaging with low noise characteristics. This technology ensures that each frame is captured with the utmost clarity and color fidelity, making it ideal for applications where image accuracy is paramount. The sensor's electronic shutter function also contributes to its flexibility, allowing for a wide range of exposure times and enabling it to capture fast-moving objects without distortion.

This sensor operates over a broad spectral range, ensuring excellent performance under various lighting conditions. It is equipped with a Bayer Color Filter Array, which allows for the capture of full-color images without the need for external color processing hardware or software. Furthermore, the sensor's two-output architecture supports readout speeds up to 60 frames per second at full resolution, facilitating high-speed image capture for dynamic applications.

The KAI-02150-CBA-JB-B2 is designed with a robust and versatile architecture, featuring a C-mount compatible ceramic PGA package that ensures easy integration into a wide range of camera systems. Its compatibility with industry-standard interfaces and protocols simplifies the design-in process and accelerates time-to-market for camera manufacturers.

ON Semiconductor's commitment to quality is evident in the KAI-02150-CBA-JB-B2, making it a trusted choice for professionals seeking a reliable and high-performing image sensor solution. With its combination of resolution, speed, and sensitivity, this sensor stands out as an excellent choice for a variety of demanding imaging applications.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Amic
Need more? Email Us
Linear Technology
Need more? Email Us
National Semiconductor (TI)
IC Ref Binary 10.24V TO5
Need more? Email Us
Samsung
SRAM Chip Async Single 5V 1M-Bit 256K x 4-Bit 15ns 28-Pin SOJ
Need more? Email Us
Texas Instruments
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, lead-free
Need more? Email Us
Linear Technology
Need more? Email Us
Samsung
SEMI-MEMORY-128M Sync S-dram
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $432.4320 $432.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess