EN
  • EN
  • DE
  • IT

LTM8029Y

Part No LTM8029Y
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030007-LTM8029Y
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM8029Y CAD Model

Description

Linear Technology's LTM8029Y: A High-Efficiency, µModule Buck-Boost Converter

The LTM8029Y by Linear Technology is a versatile and powerful µModule (micromodule) buck-boost converter designed for a wide array of applications requiring efficient voltage regulation. This compact, high-performance component is an ideal solution for systems that must operate on battery power or that encounter wide variations in input voltage, yet demand a stable output voltage.

The LTM8029Y is capable of regulating output voltages from 2.5V to 15V from an input voltage range of 2.8V to 32V, making it highly adaptable to different power sources and conditions. With an impressive output current up to 2A, this converter can handle significant power requirements, while its high-frequency operation enables the use of small external components, thus reducing the overall solution footprint.

One of the key features of the LTM8029Y is its high-efficiency design, which reduces power loss and heat generation, thereby increasing system reliability and performance. This is particularly critical in space-constrained applications where thermal management is a significant challenge.

Furthermore, the LTM8029Y includes built-in protection features such as overvoltage, overcurrent, and over-temperature protection, ensuring the safety and longevity of both the converter and the system it powers. Its robust design and comprehensive protection make it a reliable choice for industrial, automotive, and telecommunications applications.

The device is also user-friendly, with minimal external components required for operation. It comes in a compact, surface-mount LGA package that allows for easy integration into existing designs. The LTM8029Y's performance and compact size make it an excellent choice for designers looking to optimize power efficiency and save on board space.

In summary, the LTM8029Y from Linear Technology is a high-efficiency, µModule buck-boost converter that offers a flexible voltage range, significant output current, and compact size, all while ensuring the safety and reliability of the electronic systems in which it is used.

You May Also Be Interested in

Intel
Need more? Email Us
Samsung
Edo Dram, 256KX16, 50NS, Cmos, PDSO40
Lowest to $1.8278
Linear Technology
Need more? Email Us
Samsung
Need more? Email Us
Samsung
SEMI-MEMORY-128M Sync S-dram
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Amic
Need more? Email Us
Linear Technology
Need more? Email Us
Texas Instruments
IC MCU 32BIT 64KB FLASH 108BGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 108-BGA (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess