EN
  • EN
  • DE
  • IT

JBP28S86AMJ

Part No JBP28S86AMJ
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031671-JBP28S86AMJ
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JBP28S86AMJ CAD Model

Description

Introducing the JBP28S86AMJ from Texas Instruments

The JBP28S86AMJ is a cutting-edge semiconductor product brought to you by Texas Instruments, a leader in the global electronics market renowned for its high-quality components. This particular product is designed to meet the rigorous demands of modern electronic applications, offering reliability and performance that professionals in the field have come to expect from Texas Instruments.

Key Features

  • High Performance: The JBP28S86AMJ delivers exceptional performance, making it suitable for a wide range of applications that require efficient and reliable operation.
  • Durability: Built with Texas Instruments' commitment to quality, this product is designed to withstand the challenges of continuous use in various environments.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, the JBP28S86AMJ ensures compatibility with modern electronic systems and standards.

Applications

The versatility of the JBP28S86AMJ allows it to be used in numerous applications, including but not limited to:

  • Telecommunications
  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Medical Devices

Product Specifications

The JBP28S86AMJ boasts a robust set of specifications that make it an ideal choice for a multitude of electronic solutions:

  • Manufacturer: Texas Instruments
  • Product Category: Semiconductors
  • RoHS: Compliant
  • Mounting Style: Through-Hole/Surface Mount
  • Package / Case: Industry standard packaging

Quality and Support

Texas Instruments is committed to not only delivering high-quality products like the JBP28S86AMJ but also to providing exceptional customer support. Customers can access a wealth of resources, including technical documentation, application notes, and design support, to ensure the successful integration of Texas Instruments' components into their projects.

In conclusion, the JBP28S86AMJ from Texas Instruments represents a blend of performance, durability, and technological innovation. It is a product that can be trusted to meet the stringent requirements of today's electronic devices, making it an essential component for developers and manufacturers aiming for excellence in their electronic offerings.

You May Also Be Interested in

Samsung
Edo Dram, 256KX16, 50NS, Cmos, PDSO40
Lowest to $1.8278
Samsung
SEMI-MEMORY-128M Sync S-dram
Need more? Email Us
Coilcraft
Step-up transformer, SMT, RoHS, lead-free, halogen-free
Lowest to $2.9811
Cosel USA, Inc.
AC/DC CONVERTER 24V 50W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
Samsung
SRAM Chip Async Single 5V 1M-Bit 256K x 4-Bit 15ns 28-Pin SOJ
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
National Semiconductor (TI)
IC Ref Binary 10.24V TO5
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, lead-free
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess