EN
  • EN
  • DE
  • IT

BCR10002GMAHWS

Part No BCR10002GMAHWS
Manufacturer Vishay
Catalog OEM Parts (A - B)
Description Res Thin Film 0202 100kOhm 2% 1/4W ±250ppm/°C Molded Waffle Pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007796-BCR10002GMAHWS
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCR10002GMAHWS CAD Model

Description

The BCR10002GMAHWS is a robust, high-reliability PIN diode from Vishay. It is designed for demanding applications requiring high isolation, low insertion loss, and fast switching speeds.

Applications

  • High-performance switches: Used in RF and microwave switches where isolation and switching speed are critical.
  • Attenuators: Employed in variable attenuators for signal level control in communication systems.
  • Phase shifters: Used in phase shifters for radar and communication applications.
  • Limiters: Incorporated in limiters to protect sensitive receiver components from high-power signals.
  • Test and Measurement Equipment: Essential for precision signal control and routing within test equipment.

Features

  • High Isolation: Provides excellent signal isolation, minimizing unwanted signal leakage.
  • Low Insertion Loss: Ensures minimal signal attenuation when the diode is in the on state.
  • Fast Switching Speed: Enables rapid switching between on and off states, crucial for high-frequency applications.
  • Surface Mount Package: Facilitates easy integration into modern circuit boards.
  • High Reliability: Designed for long-term performance and durability in harsh environments.

Benefits

  • Improved System Performance: High isolation and low insertion loss contribute to enhanced signal integrity and overall system performance.
  • Increased Design Flexibility: Fast switching speed allows for more dynamic and responsive circuit designs.
  • Simplified Manufacturing: The surface mount package simplifies the assembly process and reduces manufacturing costs.
  • Enhanced Reliability: High reliability ensures long-term stability and reduces the risk of system failures.
  • Compact Design: The small package size enables more compact and efficient circuit designs.

Additional Details

The BCR10002GMAHWS is fabricated using a high-quality silicon material and employs advanced manufacturing techniques to achieve its superior performance characteristics. Its electrical specifications include low capacitance and resistance values, optimized for high-frequency operation. The surface-mount package ensures ease of integration into automated assembly processes. This PIN diode is particularly well-suited for applications where precise control over signal routing and attenuation is essential. Its high reliability and robust design make it a preferred choice for critical communication and radar systems.

You May Also Be Interested in

Amic
Need more? Email Us
Omron
SWITCH THUMB BCD 0.15A 125V/28V / Thumbwheel Switch BCD 0.15A @ 125VAC/28VDC Panel Mount, Snap-In
Need more? Email Us
ADI Electronics
Lowest to $2.2773
Allegro MicroSystems, LLC
Need more? Email Us
Omron
Omron Industriële schakelaars A3PJ-7050-2 - A3PJ7350F
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
A95FP-30-11-34 - Abb A95FP-30-11-34, 3P Contr.fire Pump, 208/60
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
High Power WLED/RGB Driver for Medium Displays with Output Disconnect
Lowest to $7.3127

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess