EN
  • EN
  • DE
  • IT

KM681001AJ-15

Part No KM681001AJ-15
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description SRAM Chip Async Single 5V 1M-Bit 256K x 4-Bit 15ns 28-Pin SOJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031126-KM681001AJ-15
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM681001AJ-15 CAD Model

Description

The KM681001AJ-15 is a high-speed static RAM (SRAM) manufactured by Samsung. It is designed for applications requiring fast data access and reliable storage. This SRAM is commonly used in various electronic devices and systems where quick read and write operations are crucial.

Applications

  • Cache memory for microprocessors
  • Embedded systems
  • Industrial control equipment
  • Communication devices
  • Medical equipment

Features

  • High-speed access time
  • Low power consumption
  • 256K x 4 organization (1Mbit)
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state outputs

Benefits

  • Improved system performance due to fast data access
  • Reduced power consumption
  • Reliable data storage
  • Easy integration into existing systems

Technical Specifications

  • Memory Size: 1Mbit (256K x 4)
  • Access Time: 15ns
  • Operating Voltage: 5V
  • Operating Temperature Range: 0°C to +70°C (Commercial) or -40°C to +85°C (Industrial)
  • Standby Current: Low standby current for power saving
  • Package: DIP (Dual In-line Package) or SOJ (Small Outline J-lead)

The KM681001AJ-15 SRAM offers a reliable and high-performance memory solution for various applications. Its fast access time and low power consumption make it suitable for demanding environments where speed and efficiency are critical.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Texas Instruments
IC MCU 32BIT 64KB FLASH 108BGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 108-BGA (10x10)
Need more? Email Us
Samsung
Edo Dram, 256KX16, 50NS, Cmos, PDSO40
Lowest to $1.8278
Coilcraft
Step-up transformer, SMT, RoHS, lead-free, halogen-free
Lowest to $2.9811
Intel
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Artesyn Embedded Technologies
AC/DC CONVERTER 5V +/-15V 60W / Open Frame AC DC Converters 3 Output 5V 15V -15V 85 ~ 264 VAC Input
Lowest to $96.6853
Linear Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess