Introducing the LT1634B2 Precision Reference from Linear Technology
The LT1634B2 is a micropower, precision voltage reference from Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This product is specifically engineered to offer a stable and accurate reference voltage for a wide array of applications, including data conversion, power supply monitoring, and industrial instrumentation.
Key Features
- Precision Reference: The LT1634B2 boasts an impressive initial accuracy of ±0.05%, ensuring reliable performance for precision applications.
- Low Temperature Coefficient: With a low temperature coefficient of 10ppm/°C, users can expect consistent output across a broad temperature range.
- Wide Operating Range: This device operates over a wide supply voltage range from 2.7V to 20V, providing versatility in various circuit configurations.
- Low Power Consumption: The LT1634B2 is optimized for battery-powered and energy-efficient designs, with a quiescent current of only 10μA.
- Long-Term Stability: Designed for reliability, it offers excellent long-term stability, which is critical for maintaining system accuracy over time.
- Multiple Output Voltages: Available in several fixed output voltages, including 2.5V, 4.096V, and 5V, to best match specific application requirements.
Applications
The LT1634B2 is ideal for use in a variety of high-precision scenarios, including:
- Portable Instrumentation
- Automotive Electronics
- Data Acquisition Systems
- Industrial Control Systems
- Medical Devices
Package and Reliability
Linear Technology offers the LT1634B2 in a compact and robust 8-lead SOIC package, which is suitable for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, allowing for reliable performance in harsh environments.
In conclusion, the LT1634B2 from Linear Technology represents a top-of-the-line solution for applications requiring a high-precision, stable, and low-power voltage reference. Its superior accuracy, combined with a low temperature coefficient and a wide operating range, make it an excellent choice for designers looking to enhance the performance and reliability of their systems.