EN
  • EN
  • DE

FSAV332MTC

Part No FSAV332MTC
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description Wide Bandwidth Video Switch | IC VIDEO SWITCH QUAD 1X2 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Applications Video
Number of Channels 4
On-State Resistance (Maximum) 10Ohm
Supply Voltage , Single (V+) 4.75V ~ 5.25V
-3db Bandwidth 368MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number FSAV332
Manufacturer Pack Quantity 2,350
MSL Level 1 (Unlimited)
Win Source Part Number 1175862-FSAV332MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSAV332MTC CAD Model

Description

ON Semiconductor FSAV332MTC: High-Performance Analog Switch

The ON Semiconductor FSAV332MTC is a triple high-speed analog switch that combines low power operation with a tiny footprint, making it an ideal choice for a variety of applications. This advanced switch is part of ON Semiconductor's portfolio of high-performance integrated circuits designed to facilitate efficient signal routing and processing in electronic devices.

The FSAV332MTC features three normally open (NO) switches that provide a high off-isolation and low cross-talk, which is crucial for maintaining signal integrity in complex systems. The switch operates over a wide voltage range, from 2.3V to 5.5V, allowing it to be used in many different circuit configurations and with various logic levels. This versatility makes it suitable for consumer, industrial, and communication applications.

One of the key attributes of the FSAV332MTC is its low on-resistance, typically around 5 ohms. This characteristic ensures minimal signal distortion and power loss when the switch is in the on-state, which is particularly important in applications where signal fidelity is paramount. Additionally, the device exhibits fast switching speeds, which enables rapid signal routing and contributes to the overall efficiency of the system.

Designed with a focus on minimizing power consumption, the FSAV332MTC is an excellent choice for battery-powered devices. Its low quiescent current helps to extend battery life, a critical factor in portable electronics. Furthermore, the device's packaging is a space-saving 16-lead TSSOP, which is beneficial for designs where board space is at a premium.

For ease of integration, the FSAV332MTC is compatible with 1.8V logic, making it straightforward to interface with modern microcontrollers and digital systems. ON Semiconductor has also ensured that the device is robust, with over-voltage protection on the switch inputs to safeguard against unexpected voltage spikes.

In summary, the FSAV332MTC from ON Semiconductor is a high-quality, versatile analog switch that delivers excellent performance with low power consumption. Its compact size, robust protection features, and compatibility with various logic levels make it a smart choice for designers looking to optimize their signal routing solutions in space-constrained and power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess