EN
  • EN
  • DE

AT49F001NT-70PC

Part No AT49F001NT-70PC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT PARALLEL 32DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 1Mb (128K x 8) Parallel 70 ns 32-PDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Through Hole
Package 32-DIP (0.600", 15.24mm)
Case / Package 32-PDIP
Family Name AT49F001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 12
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862168-AT49F001NT-70PC
Ultra Librarian 3D Model Ultra Librarian AT49F001NT-70PC CAD Model

Description

Microchip Technology AT49F001NT-70PC

The AT49F001NT-70PC is a cutting-edge flash memory device from Microchip Technology, designed to provide a reliable and efficient storage solution for a wide range of applications. This high-performance, 1-megabit (128K x 8) flash memory chip offers a fast access time of 70 nanoseconds, making it an excellent choice for systems that require quick boot or configuration times. It is particularly well-suited for use in embedded systems, telecommunications, automotive electronics, and a variety of other electronic devices that demand stable and durable non-volatile memory.

One of the key features of the AT49F001NT-70PC is its 5-volt-only in-system programmability. This means that the device can be programmed and re-programmed in the end system without the need for high-voltage programming equipment, simplifying the design and reducing overall system costs. The flash memory also supports sector erase capability, allowing for flexible data management and memory organization. Each sector can be individually erased and written to, without affecting the data stored in other sectors.

The AT49F001NT-70PC comes in a robust 32-pin DIP (Dual In-line Package) configuration, which is widely recognized and easy to handle in various PCB designs. The package is designed for through-hole mounting, which ensures a secure and reliable connection to the circuit board.

Additionally, Microchip Technology's commitment to quality means that the AT49F001NT-70PC is manufactured to the highest standards, with built-in features such as low power consumption and a high level of data retention. The device is also designed to withstand the rigors of industrial temperature ranges, ensuring reliable operation under a variety of environmental conditions.

Overall, the AT49F001NT-70PC is an excellent choice for designers and engineers looking for a dependable and flexible flash memory solution. Its combination of high-speed access, in-system programmability, sector erase functionality, and robust packaging make it a versatile component for any memory-intensive application.

You May Also Be Interested in

Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess