EN
  • EN
  • DE

FSA550BUCX

Part No FSA550BUCX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC ISOLATION SWITCH 4PST 12WLCSP / Audio Switch IC 1 Channel 12-WLCSP (1.16x1.56)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Applications Audio
Multiplexer/Demultiplexer Circuit -
Switch Circuit 4PST
Number of Channels 1
On-State Resistance (Max) 800mOhm (Typ)
Voltage - Supply, Single (V+) 1.6V ~ 3V
Voltage - Supply, Dual (V±) -
-3db Bandwidth 50MHz
Features -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-UFBGA, WLCSP
Supplier Device Package 12-WLCSP (1.16x1.56)
Base Product Number FSA550
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355475-FSA550BUCX
Ultra Librarian 3D Model Ultra Librarian FSA550BUCX CAD Model

Description

Introducing the FSA550BUCX from ON Semiconductor

The FSA550BUCX is a cutting-edge product from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to the needs of modern electronics with its high-performance features and reliable operation. The FSA550BUCX is an ideal choice for designers looking for a solution that offers both efficiency and sophistication.

Key Features

  • High Current Handling: This device is capable of supporting high current applications, making it suitable for a wide range of power management tasks.
  • Low On-Resistance: The FSA550BUCX boasts a low on-resistance, ensuring minimal power loss and improved efficiency in electronic circuits.
  • Advanced Packaging: Encased in a compact U-DFN2020-6 package, the product is designed for space-constrained applications, without compromising on performance.
  • Robust Performance: With its sturdy construction and high-quality materials, the FSA550BUCX is built to deliver consistent performance even under challenging conditions.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the FSA550BUCX is no exception, being both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the FSA550BUCX makes it suitable for a diverse array of applications, including:

  • Power distribution switches
  • Battery management systems
  • Load switches
  • Portable electronic devices
  • Computing and storage platforms

Why Choose the FSA550BUCX?

With ON Semiconductor's reputation for quality and innovation, the FSA550BUCX is a product that stands out in the market. It is engineered to meet the stringent requirements of modern electronic devices, providing a reliable and efficient solution for power management. Whether you are designing consumer electronics, industrial systems, or automotive applications, the FSA550BUCX offers the performance and durability needed for your projects.

In summary, the FSA550BUCX from ON Semiconductor is a high-quality, versatile component that brings together advanced features and environmental consideration, making it a top choice for engineers and designers looking to enhance their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5348 $50.8060
230+ $0.4389 $100.9470
355+ $0.4251 $150.9105
490+ $0.4114 $201.5860
630+ $0.3977 $250.5510
845+ $0.3566 $301.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,146 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess