Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Type IGBT
Configuration 2 Phase
Current 40A
Voltage 600V
Voltage - Isolation 2500Vrms
Manufacturer Package 27-PowerDIP Module (1.205", 30.60mm)
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1175127-FPDB40PH60B
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FPDB40PH60B CAD Model

Description

ON Semiconductor FPDB40PH60B Smart Power Module

The FPDB40PH60B, part of ON Semiconductor's innovative power solutions, is a highly integrated smart power module that exemplifies efficiency and reliability in a compact package. This intelligent power module is designed to cater to the demanding needs of high-performance power conversion applications.

Key Features:

  • Intelligent Power Module: The FPDB40PH60B is equipped with IGBTs and a diode power stage, integrating control and protection circuitry to provide an all-in-one power solution.
  • High Voltage and Current Rating: With a 600V and 40A rating, this module is capable of handling robust power requirements, making it suitable for a wide range of applications.
  • Energy Efficient: The module is designed for minimal power loss, featuring low V<sub>CE(sat) IGBTs, which contribute to its high efficiency.
  • Compact Design: The FPDB40PH60B comes in a compact DIP package, allowing for a smaller footprint and easier integration into various system designs.
  • Overcurrent Protection: With built-in overcurrent protection, the module ensures safe operation under abnormal conditions, enhancing the longevity and reliability of the application.
  • Isolation: The module provides excellent electrical isolation between the high-power and low-power signal levels, minimizing the risk of electrical interference.
  • Temperature Monitoring: An integrated temperature sensor allows for real-time temperature monitoring, which is crucial for preventing thermal overload.

Applications:

The FPDB40PH60B is ideal for a variety of applications where efficient power conversion is necessary. These include:

  • Motor Drives
  • Power Supplies
  • Renewable Energy Systems
  • Uninterruptible Power Supplies (UPS)
  • Industrial Automation

With its robust design and integrated features, the ON Semiconductor FPDB40PH60B Smart Power Module represents a superior solution for designers looking to enhance system performance while reducing development time and costs. Its comprehensive protection features and high integration level make it a valuable component for any power management system.

You May Also Be Interested in

Fairchild/ON Semiconductor
Motion SPMR 3 Series
Need more? Email Us
ECAD model for FSBB30CH60D
ON Semiconductor
AUTOMOTIVE POWER MODULE / Power Driver Module MOSFET 3 Phase Inverter 80 V 120 A
Lowest to $55.2095
ECAD model for FTCO3V85A1
Infineon Technologies
Control Integrated Power System
Lowest to $14.9598
ECAD model for IGCM04F60GA
Infineon Technologies
Control Integrated POwer System
Lowest to $11.7304
ECAD model for IKCM30F60GA
Infineon Technologies
Control Integrated POwer System
Lowest to $10.8550
ECAD model for IGCM06F60GA
Rohm Semiconductor
600V IGBT INTELLIGENT POWER MODU / Power Driver Module IGBT 3 Phase Inverter 600 V 20 A 25-PowerDIP Module (1.134", 28.80mm)
Lowest to $23.7635
ECAD model for BM64375S-VA
ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $2.6720
ECAD model for FSB52006S
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD 2A SPM23-AA
Lowest to $14.0757
ECAD model for FSB50250
ON Semiconductor
MODULE SPM 600V 10A SPM27-BA
Need more? Email Us
ECAD model for FSBS10CH60F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.3890 $76.7780
4+ $31.4986 $125.9944
5+ $30.5143 $152.5715
7+ $29.5300 $206.7100
9+ $28.5457 $256.9113
12+ $25.5927 $307.1124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,160 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention