EN
  • EN
  • DE

FTCO3V85A1

Part No FTCO3V85A1
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description AUTOMOTIVE POWER MODULE / Power Driver Module MOSFET 3 Phase Inverter 80 V 120 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Manufacturer onsemi
Packaging Tube
Type MOSFET
Configuration 3 Phase Inverter
Current 120 A
Voltage 80 V
Base Product Number FTCO3V85
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 44
Win Source Part Number 1324328-FTCO3V85A1
Ultra Librarian 3D Model Ultra Librarian FTCO3V85A1 CAD Model

Description

The FTCO3V85A1 is a cutting-edge product from ON Semiconductor, designed to cater to the increasing demands of power management and efficiency in electronic devices. This component is part of ON Semiconductor's portfolio of power solutions, which are renowned for their reliability, performance, and innovation. The FTCO3V85A1 is specifically engineered to provide a high level of functionality and efficiency, making it an ideal choice for a wide range of applications.

Key Features

  • High Efficiency: The FTCO3V85A1 is designed to optimize power usage, ensuring devices operate with maximum energy efficiency.
  • Durability: Built with ON Semiconductor's robust technology, this product offers excellent longevity and is resistant to the wear and tear of regular use.
  • Compact Form Factor: The small footprint of the FTCO3V85A1 allows for integration into space-constrained applications without compromising performance.
  • Wide Operating Temperature Range: This component is capable of functioning in a broad range of thermal conditions, making it suitable for use in various environments.

Applications

The versatility of the FTCO3V85A1 allows it to be used across multiple sectors, including consumer electronics, automotive systems, industrial controls, and telecommunication infrastructure. Its ability to manage power efficiently makes it particularly useful in battery-operated devices, where extending the battery life is crucial.

Technical Specifications

The FTCO3V85A1 operates at a voltage range that accommodates common industry standards, ensuring compatibility with a wide array of electronic components. Its current handling capabilities are designed to meet the requirements of both low and high-power applications, providing a flexible solution for power management challenges.

Quality and Support

ON Semiconductor is committed to delivering high-quality products, and the FTCO3V85A1 is no exception. It undergoes rigorous testing to ensure it meets the company's standards for reliability and performance. Furthermore, ON Semiconductor provides extensive technical support and documentation, making the integration of the FTCO3V85A1 into your projects as seamless as possible.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SMART POWER MOD 3.5A SPM23-AC
Lowest to $13.5964
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $21.8459
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
Fairchild/ON Semiconductor
IPM IGBT 600V 30A 27-Pin SPM27-IC Tube / MOD SPM 600V 30A SPM27-IC
Lowest to $28.5497

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.2942 $98.5884
3+ $40.4465 $121.3395
5+ $39.1826 $195.9130
7+ $37.9187 $265.4309
8+ $36.6546 $293.2368
11+ $32.8628 $361.4908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,795 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess