Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 80A
Current - Collector Pulsed (Icm) 120A
Vce(on) (Maximum) at Vge, Ic 2.3V at 15V, 40A
Power - Max 238W
Switching Energy 1.37mJ (on), 250μJ (off)
Input Type Standard
Gate Charge 55.5nC
Td (on/off) at 25°C 16.8ns/54.4ns
Test Condition 400V, 40A, 6Ohm, 15V
Reverse Recovery Time (trr) 26ns
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-3P-3, SC-65-3
Supplier Device Package TO-3PN
Manufacturer Pack Quantity 450
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812548-FGA4060ADF
Ultra Librarian 3D Model Ultra Librarian FGA4060ADF CAD Model

Description

ON Semiconductor FGA4060ADF IGBT

The ON Semiconductor FGA4060ADF is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) designed for high-efficiency and high-speed switching applications. This robust semiconductor device combines the best features of both MOSFETs and bipolar transistors, offering superior performance in a wide range of power electronic systems. The FGA4060ADF is particularly well-suited for use in inverters, converters, and motor drives, where it provides a compact, high-performance solution for managing electrical power.

Key Features

  • High Current Capability: The FGA4060ADF is capable of handling continuous currents up to 60A, making it ideal for high-power applications.
  • Low On-State Voltage: With a typical on-state voltage (V<sub>CE) of just 2.30V, this IGBT ensures minimal conduction losses and improved efficiency.
  • High Switching Speed: The device boasts a fast switching speed, which reduces transition losses and enables operation at higher frequencies.
  • Co-Packaged Free Wheeling Diode: The inclusion of a co-packaged fast recovery diode provides protection against reverse voltage transients and reduces component count in circuit designs.
  • High Input Impedance: This feature simplifies drive circuitry by reducing the power needed to control the IGBT.
  • Robust Temperature Performance: The FGA4060ADF operates effectively over a wide temperature range, ensuring reliability in challenging conditions.

Applications

  • AC and DC motor drives
  • Uninterruptible power supplies (UPS)
  • Power factor correction (PFC) circuits
  • Induction heating
  • Renewable energy inverters (solar, wind)
  • Welding equipment

The FGA4060ADF from ON Semiconductor is packaged in a TO-3P form factor, which provides excellent thermal performance and is suitable for through-hole mounting. Its innovative design ensures that it can deliver high power density and efficiency, making it an essential component for modern power management solutions. With its combination of high-speed operation, efficiency, and reliability, the FGA4060ADF stands as a leading choice for engineers looking to optimize their power electronic systems.

You May Also Be Interested in

Microsemi Corporation
IGBT 600V 56A 250W TO220
Lowest to €7.1916
ECAD model for APT15GP60KG
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
ECAD model for IRG4BC40W-S
Infineon Technologies
IGBT 600V 12A 68W TO252-3
Need more? Email Us
ECAD model for SGD06N60BUMA1
Infineon Technologies
IGBT 600V 41A 250W TO263-3
Need more? Email Us
ECAD model for SGB30N60ATMA1
Microsemi Corporation
IGBT 1200V 88A 500W TO247
Lowest to €29.2620
ECAD model for APT40GR120B2SCD10
IXYS
IGBT 1700V 24A 250W TO268
Lowest to €29.4984
ECAD model for IXGT24N170AH1
Harris Corporation
15A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTP15N50C1
Microchip Technology
IGBT 600V 43A 174W TO247
Need more? Email Us
ECAD model for APT20GT60BRDQ1G
IXYS
IGBT 600V 60A 200W TO247AD
Need more? Email Us
ECAD model for IXGH32N60CD1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ €3.8180 €61.0883
38+ €3.1327 €119.0416
59+ €3.0348 €179.0520
80+ €2.9368 €234.9436
104+ €2.8390 €295.2553
139+ €2.5453 €353.7986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention