EN
  • EN
  • DE

FDMF6824C

Part No FDMF6824C
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description FDMF6824C — Extra-Small, High-Performance, High-Frequency DrMOS Module | MOD DRMOS HIGH PERF 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology DrMOS
Rds On 1Ohm LS, 1Ohm HS
Current - Output / Channel 50A
Supply Voltage (V) 4.5V ~ 5.5V
Load Voltage (V) 3V ~ 16V
Temperature Range - Operating -40°C ~ 150°C
Features Bootstrap Circuit, Status Flag
Fault Protection Over Temperature, Shoot-Through, UVLO
Mounting Style SMD
Manufacturer Package 40-PowerTFQFN
Supplier Device Package 40-PQFN (6x6)
Family Part Number FDMF6824
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1173834-FDMF6824C
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDMF6824C CAD Model

Description

ON Semiconductor FDMF6824C Power Stage Module

The ON Semiconductor FDMF6824C is a highly integrated power stage module designed for high-efficiency, high-density power conversion applications. This compact module combines a driver IC, two power MOSFETs, and a Schottky diode into a single package, enabling designers to achieve robust and efficient power management solutions with a reduced footprint on the PCB.

Key Features:

  • High-Performance Power MOSFETs: The FDMF6824C features two low RDS(on) PowerTrench® MOSFETs that ensure minimal power loss and heat generation, enhancing the overall efficiency of the system.
  • Integrated Driver: The built-in driver is optimized to match the switching characteristics of the MOSFETs, providing accurate and fast switching, which is essential for reducing switching losses and improving performance.
  • Monolithic Integration: The monolithic integration of the driver and MOSFETs in a single package simplifies the design and reduces parasitic inductance, which is beneficial for high-frequency switching applications.
  • Optimized for Synchronous Buck Converters: The FDMF6824C is particularly suitable for synchronous buck converter topologies, commonly used in CPU and GPU power supplies, as well as in telecom and datacom power systems.
  • High Current Capability: With its ability to handle high current levels, this power stage module is ideal for applications requiring high power density and efficiency.
  • Compact PQFN Package: The 8x8 mm PQFN (Power Quad Flat No-Lead) package allows for a smaller PCB layout, making it an excellent choice for space-constrained applications.
  • Integrated Schottky Diode: The inclusion of a Schottky diode provides a fast-recovery rectifying function, which further enhances the efficiency during the freewheeling phase of operation.

Applications:

  • Desktop and Notebook Computers
  • Graphics Cards (GPUs)
  • Point of Load (POL) Modules
  • Telecommunication and Networking Systems
  • Server and Storage Systems

Overall, the ON Semiconductor FDMF6824C power stage module is a versatile and reliable solution for modern power conversion challenges. Its high level of integration, efficiency, and thermal performance make it a top choice for engineers looking to optimize their power supply designs.

You May Also Be Interested in

Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7909 $58.6089
51+ $2.2901 $116.7951
79+ $2.2185 $175.2615
108+ $2.1469 $231.8652
140+ $2.0755 $290.5700
187+ $1.8607 $347.9509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess