EN
  • EN
  • DE

FAN8841MPX

Part No FAN8841MPX
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 24MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge (2)
Applications DC-DC Converters
Interface Logic
Load Type Inductive
Technology Power MOSFET
Voltage - Supply 2.7V ~ 5.5V
Voltage - Load 13V ~ 60V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Fault Protection ESD, Over Voltage, UVLO
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-MLP (4x4)
Base Product Number FAN8841
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 871515-FAN8841MPX
Ultra Librarian 3D Model Ultra Librarian FAN8841MPX CAD Model

Description

Introducing the FAN8841MPX from ON Semiconductor

The FAN8841MPX is a cutting-edge motor driver integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance product is tailored to meet the demands of modern compact and power-efficient applications.

Key Features

  • Integrated Power MOSFETs: The FAN8841MPX comes with built-in power MOSFETs, providing high output drive capability while reducing external component count and saving board space.
  • High Voltage Operation: With an operating voltage range that supports applications up to 18V, this IC is suitable for a variety of motor drive applications, including those requiring higher voltage operations.
  • Advanced Protection Features: The device includes multiple protection features such as overcurrent protection, thermal shutdown, under-voltage lockout (UVLO), and cross conduction prevention, ensuring reliable operation and longevity of the motor and the system.
  • High Efficiency: ON Semiconductor has engineered the FAN8841MPX for optimal efficiency, which is crucial for battery-powered devices, contributing to longer battery life and reduced heat generation.
  • Compact Packaging: The FAN8841MPX is available in a space-saving 20-pin QFN package, making it an excellent choice for applications where PCB real estate is at a premium.

Applications

The versatility of the FAN8841MPX allows it to be used across a wide range of applications, including:

  • Portable electronic devices
  • Small appliances
  • Battery-powered toys
  • Office automation machines
  • Drone actuators

Why Choose the FAN8841MPX?

ON Semiconductor's FAN8841MPX is designed for designers who need a reliable, high-performance motor driver solution that integrates multiple functions to save space, reduce BOM cost, and improve system reliability. Its advanced protection features and high efficiency make it an ideal choice for next-generation, power-conscious designs. Whether you're designing a compact consumer gadget or a battery-operated industrial device, the FAN8841MPX offers the performance and features required for a wide array of motor-driven applications.

By choosing the FAN8841MPX for your design, you're not only selecting a high-quality product from ON Semiconductor, but you're also ensuring that your application benefits from the latest in motor driver technology, efficiency, and reliability.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2894 $51.5760
95+ $1.0580 $100.5100
150+ $1.0249 $153.7350
205+ $0.9918 $203.3190
265+ $0.9588 $254.0820
350+ $0.8596 $300.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,368 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess