EN
  • EN
  • DE

TMS320DM6446AZWT

Part No TMS320DM6446AZWT
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL MEDIA SOC 361-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 513MHz DSP, 256.5MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 160kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 361-NFBGA (16x16)
Win Source Part Number 033286-TMS320DM6446AZWT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM6446AZWT CAD Model

Description

The TMS320DM6446AZWT is a high-performance digital media System-on-Chip (SoC) from Texas Instruments, designed to meet the demanding requirements of multimedia applications. This advanced processor is a member of Texas Instruments' DaVinci™ series, which is renowned for providing integrated solutions to developers of embedded multimedia products.

Key Features

  • Powerful Core: At the heart of the TMS320DM6446AZWT is a dual-core architecture that includes an ARM926EJ-S core and a TMS320C64x+™ DSP core. This combination delivers exceptional performance for both control and signal processing tasks, making it ideal for multitasking environments.
  • Enhanced Multimedia Support: The device is equipped with a rich set of multimedia interfaces, including video input and output, audio I/O, and support for high-resolution displays. This makes it suitable for applications such as digital video recorders, IP set-top boxes, IP video phones, and other digital media devices.
  • Integrated Peripherals: To facilitate design and reduce system complexity, the TMS320DM6446AZWT integrates a host of peripherals, such as a high-speed USB 2.0 On-the-Go interface, Ethernet MAC, and an array of general-purpose I/Os.
  • Memory Flexibility: The SoC supports a range of memory interfaces, including DDR2, NAND, and NOR, allowing designers to choose the optimal memory solution for their application's performance and cost requirements.

Advanced Imaging Capabilities

The TMS320DM6446AZWT excels in image processing with dedicated hardware accelerators that enhance imaging tasks such as video encoding/decoding, image scaling, color conversion, and more. These features enable the creation of high-quality video content with minimal CPU overhead.

Development Support

Developers can take advantage of Texas Instruments' comprehensive software development tools and ecosystem, which include the Code Composer Studio™ IDE, DSP/BIOS™, optimized codecs, and a vast library of algorithms. This extensive support accelerates development cycles and helps bring products to market faster.

Energy Efficiency

Despite its powerful capabilities, the TMS320DM6446AZWT is designed with energy efficiency in mind. It features dynamic power management options that allow for reduced power consumption in various operating modes, making it well-suited for portable and battery-powered devices.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.8372 $89.6744
3+ $36.7895 $110.3685
5+ $35.6399 $178.1995
6+ $34.4902 $206.9412
8+ $33.3405 $266.7240
11+ $29.8915 $328.8065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 444 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess