EN
  • EN
  • DE
  • IT

DM74S253N

Part No DM74S253N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC SELECTOR/MUX DL 1-4LINE 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 6.5mA, 20mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74S253
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252460-DM74S253N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74S253N CAD Model

Description

ON Semiconductor DM74S253N Product Overview

The DM74S253N is a high-performance, dual 4-bit data selector/multiplexer from ON Semiconductor, designed to deliver precision logic-level operations in digital systems. This integrated circuit is part of ON Semiconductor's extensive range of logic devices, known for their reliability and efficiency. The DM74S253N is particularly suitable for applications that require the selection or routing of data from multiple sources to a single output line.

Key Features

  • Dual 4-Input Multiplexer: The device contains two individual 4-input multiplexers with common select inputs and separate enable inputs, allowing for flexible control of data flow.
  • Common Select Inputs: The select inputs determine which of the four binary inputs is routed to the output, making it easy to switch between different data sources.
  • Separate Enable Inputs: Each multiplexer has its own enable input, which can be used to control the multiplexing function independently, adding an extra layer of control.
  • Standard TTL Logic Levels: The DM74S253N operates at standard TTL logic levels, ensuring compatibility with a wide range of digital systems and other TTL logic devices.
  • Wide Operating Temperature Range: This device is designed to perform reliably over a broad temperature range, making it suitable for industrial applications.

Applications

The ON Semiconductor DM74S253N is an ideal component for various applications that require data selection or routing, including:

  • Data processing systems
  • Communication systems
  • Control systems
  • Computing devices
  • Signal processing circuits

Technical Specifications

The DM74S253N is offered in a standard 16-pin DIP (Dual In-line Package), ensuring easy integration into a wide range of electronic circuits. It requires a 5V power supply for standard TTL operation and is characterized for operation from 0°C to 70°C.

With its robust design and ON Semiconductor's commitment to high-quality manufacturing, the DM74S253N is a reliable choice for designers and engineers looking to implement a dual 4-bit data selector/multiplexer in their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess