EN
  • EN
  • DE

IRF03ER220K

Part No IRF03ER220K
Manufacturer Vishay
Catalog HOT - SALES and EOL Components
Description IRF-3 22 10% ER E2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Vishay Dale
Status Obsolete
Material - Core Ferrite
Inductance 22μH
Tolerance ±10%
Current Rating (Amps) 410mA
Shielding Unshielded
DC Resistance (DCR) 840mOhm Max
Q at Freq 60 at 2.5MHz
Frequency - Self Resonant 30MHz
Temperature Range - Operating -55°C ~ 105°C
Inductance Frequency - Test 2.5MHz
Mounting Style Through Hole
Manufacturer Package Axial
Supplier Device Package Axial
Parts Dimension 0.170" Dia x 0.385" L (4.32mm x 9.78mm)
Manufacturer Pack Quantity 2,500
MSL Level Not Applicable
Win Source Part Number 59362-IRF03ER220K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF03ER220K CAD Model

Description

The Vishay Dale 59362-IRF03ER220K is an inductor with a ferrite core and an inductance of 22μH.

  • Tolerance: ±10%
  • DC Resistance: 840mOhm Max
  • Mounting Style: Through-hole
  • Shielding: Unshielded
  • Frequency: 30MHz
  • Category: Inductor, coil, choke
  • Popularity: Low
  • Status: Obsolete
  • Manufacturer Pack Quantity: 2,500
  • MSL Level: Not Applicable
  • Parts Dimension: 0.170" Dia x 0.385" L (4.32mm x 9.78mm)
  • Q @ Freq: 60 @ 2.5MHz
  • Current Rating: 410mA
  • Inductance Frequency-Test: 2.5MHz

You May Also Be Interested in

Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2176 $68.8704
9+ $14.1268 $127.1412
13+ $13.6856 $177.9128
18+ $13.2444 $238.3992
23+ $12.8032 $294.4736
31+ $11.4784 $355.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess