EN
  • EN
  • DE

CAS24F64C4BTR

Part No CAS24F64C4BTR
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description CAS24F64C4BTR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 865753-CAS24F64C4BTR
Ultra Librarian 3D Model Ultra Librarian CAS24F64C4BTR CAD Model

Description

ON Semiconductor CAS24F64C4BTR Product Overview

The CAS24F64C4BTR is a cutting-edge electronic component designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is part of ON Semiconductor's portfolio of high-performance integrated circuits and is specifically engineered to meet the rigorous demands of modern electronic applications.

Key Features

  • High-Speed Operation: The CAS24F64C4BTR is built for speed, ensuring swift data processing and communication in critical applications.
  • Low Power Consumption: With energy efficiency in mind, this component is optimized for low power usage, helping to extend the life of battery-powered devices and reduce energy costs in systems.
  • Compact Package: The device comes in a small footprint, making it ideal for space-constrained applications without compromising performance.
  • Robustness: ON Semiconductor's commitment to quality means that the CAS24F64C4BTR is designed to withstand harsh conditions and provide reliable performance over a wide temperature range.

Applications

The versatility of the CAS24F64C4BTR allows it to be used across various sectors, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

The CAS24F64C4BTR boasts a comprehensive set of technical specifications that enable it to perform reliably in a wide array of applications:

  • Voltage range and power requirements tailored to contemporary electronic systems.
  • High-speed signal processing capabilities for data-intensive tasks.
  • Temperature resilience for operation in environments with fluctuating thermal conditions.
  • Compatibility with standard industry interfaces and protocols for easy integration into existing designs.

Quality and Reliability

ON Semiconductor is committed to delivering products that adhere to the highest standards of quality and reliability. The CAS24F64C4BTR is no exception, as it undergoes rigorous testing and quality control procedures to ensure it meets the stringent requirements of the electronics industry. Customers can trust that they are getting a product that will perform consistently and effectively, even in the most demanding situations.

For engineers and designers seeking a reliable and high-performing electronic component, the CAS24F64C4BTR from ON Semiconductor is an excellent choice that combines performance, efficiency, and durability.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6516 $57.8060
75+ $1.3552 $101.6400
115+ $1.3129 $150.9835
160+ $1.2705 $203.2800
205+ $1.2282 $251.7810
275+ $1.1011 $302.8025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330,250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess