EN
  • EN
  • DE

MCZ33797EKR2

Part No MCZ33797EKR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Four Channel Squib Driver IC | IC SQUIB DRIVER 2CHAN 32-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Applications Driver
Interface SPI
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package 32-BSSOP
Supplier Device Package 32-SOIC
Mounting Style SMD
Family Part Number MCZ33797
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1221380-MCZ33797EKR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33797EKR2 CAD Model

Description

Product Overview: MCZ33797EKR2 by NXP Semiconductors

The MCZ33797EKR2 is a robust, feature-rich integrated circuit designed by NXP Semiconductors, aimed at enhancing the performance and reliability of automotive and industrial applications. This advanced System Basis Chip (SBC) is tailored to manage the power and communication interfaces for electronic control units (ECUs) in vehicles, particularly those requiring a high degree of precision and durability.

Key Features

  • Integrated Power Control: With an embedded DC/DC regulator, the MCZ33797EKR2 ensures stable power supply for the microcontroller and other system components, even under fluctuating input voltage conditions.
  • Multiple Communication Protocols: It supports various communication protocols, including Local Interconnect Network (LIN) and Serial Peripheral Interface (SPI), providing versatile connectivity options for different automotive subsystems.
  • Wake-Up Functionality: The device features wake-up capability via LIN bus and external wake-up inputs, allowing for efficient power management by waking the system only when necessary.
  • Robust Protection Features: The chip includes over-temperature and short-circuit protection, ensuring reliable operation and longevity of the electronic system.

Applications

Designed to meet the rigorous standards of the automotive industry, the MCZ33797EKR2 is ideal for a wide range of applications, such as:

  • Body Control Modules
  • Door and Window Control Units
  • Lighting Control Modules
  • Steering Wheel Position Sensors

Technical Specifications

The MCZ33797EKR2 operates within a supply voltage range of 5.5V to 27V, making it suitable for 12V automotive systems. It is packaged in a compact 32-pin LQFP (Low-profile Quad Flat Package), which allows for efficient space utilization in dense circuit designs.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The MCZ33797EKR2 is manufactured with rigorous testing and quality control measures to ensure that it meets the stringent requirements of the automotive industry for reliability and performance under harsh conditions.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess