EN
  • EN
  • DE

BR262W26A103E1G

Part No BR262W26A103E1G
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description IC SOC DSP 26WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Programmable Not Verified
Mounting Type Surface Mount
Package / Case 26-VFBGA, WLCSP
Supplier Device Package 26-WLCSP (2.39x2.23)
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 571777-BR262W26A103E1G
Ultra Librarian 3D Model Ultra Librarian BR262W26A103E1G CAD Model

Description

ON Semiconductor BR262W26A103E1G Product Overview

The ON Semiconductor BR262W26A103E1G is a high-performance variable resistor, commonly referred to as a potentiometer, designed for a wide range of applications that require precise voltage adjustment or tuning. This product is a testament to ON Semiconductor's commitment to providing reliable and durable electronic components that cater to the needs of both industrial and consumer electronics markets.

Key Features

  • Resistance Value: The BR262W26A103E1G offers a resistance value of 10 kOhms, which is ideal for various circuit designs where this level of resistance is needed for proper operation.
  • Tolerance: With a tolerance of ±2%, this potentiometer provides precise resistance control, ensuring stable performance and consistency in output.
  • Power Rating: It has a power rating of 0.25W, making it suitable for low-power applications where minimal energy consumption is essential.
  • Operating Temperature: The device can operate effectively within a temperature range of -55°C to +125°C, ensuring reliability under a variety of environmental conditions.
  • Form Factor: The compact and durable design of the BR262W26A103E1G allows for easy integration into a wide array of electronic devices without taking up significant space.

Applications

The versatility of the BR262W26A103E1G makes it an excellent choice for numerous applications, including:

  • Audio equipment for volume and tone control
  • Calibration and testing equipment
  • Consumer electronics for device settings adjustments
  • Automotive electronics for sensor trimming
  • Industrial control systems for fine-tuning of processes

Quality and Reliability

ON Semiconductor's BR262W26A103E1G is built to the highest quality standards, ensuring long-term reliability and performance. The product undergoes rigorous testing to meet the stringent requirements of the electronics industry. Users can trust in the durability and consistency of this potentiometer, making it a preferred choice for designers and engineers looking for a dependable variable resistor solution.

Overall, the BR262W26A103E1G from ON Semiconductor is a versatile and reliable component that offers precise resistance adjustment capabilities, making it an invaluable part of any electronic system that demands accuracy and stability.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4009 $51.0135
36+ $2.7905 $100.4580
56+ $2.7033 $151.3848
77+ $2.6161 $201.4397
99+ $2.5289 $250.3611
133+ $2.2673 $301.5509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,729 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess