EN
  • EN
  • DE

ASX344ATSC00XUEA0-DRBR

Part No ASX344ATSC00XUEA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Type CMOS
Pixel Size 5.6µm x 5.6µm
Frames per Second 60
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Base Product Number ASX344
Standard Package 2,600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 811045-ASX344ATSC00XUEA0-DRBR
Ultra Librarian 3D Model Ultra Librarian ASX344ATSC00XUEA0-DRBR CAD Model

Description

The ASX344ATSC00XUEA0-DRBR is a cutting-edge integrated circuit from ON Semiconductor, designed for high-performance applications that demand reliability and efficiency. This semiconductor product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the technology industry.

Key Features

  • High Precision: The ASX344ATSC00XUEA0-DRBR is engineered for precise operations, ensuring accurate signal processing and control in critical applications.
  • Robust Performance: Built to withstand demanding conditions, this product offers stable performance even under varying environmental factors.
  • Energy Efficient: With energy efficiency in mind, it helps in reducing power consumption, making it ideal for power-sensitive designs.
  • Durable Design: The device is manufactured using high-quality materials, offering longevity and reducing the need for frequent replacements.

Applications

The ASX344ATSC00XUEA0-DRBR is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication infrastructure

Technical Specifications

ON Semiconductor has equipped the ASX344ATSC00XUEA0-DRBR with a range of technical specifications that ensure it meets the requirements of the most demanding applications:

  • Package Type: Provided in a dependable package that ensures protection against physical and environmental stress.
  • Operating Temperature Range: Capable of operating within a wide temperature range, guaranteeing functionality in extreme conditions.
  • Compliance: Meets industry standards for safety and environmental impact, ensuring compatibility with global regulations.

Quality and Support

ON Semiconductor is known for its commitment to quality, and the ASX344ATSC00XUEA0-DRBR is no exception. Customers can expect comprehensive technical support and customer service, ensuring seamless integration into their projects. With ON Semiconductor's reputation for excellence, users can trust in the reliability and performance of the ASX344ATSC00XUEA0-DRBR for their critical applications.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8685 $71.7370
4+ $29.4306 $117.7224
7+ $28.5112 $199.5784
9+ $27.5906 $248.3154
11+ $26.6713 $293.3843
15+ $23.9120 $358.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess