EN
  • EN
  • DE

AD7818ARM-REEL7

Part No AD7818ARM-REEL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Single- and 4-Channel, 9 us, 10-Bit ADCs with On-Chip Temperature Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137721-AD7818ARM-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7818ARM-REEL7 CAD Model

Description

The AD7818ARM-REEL7 is a high-performance, single-channel digital temperature sensor and 10-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc. This precision sensor is designed for direct-to-digital temperature sensing in a variety of applications, offering both accuracy and convenience in a compact, integrated package.

Key Features

  • Temperature Sensing: The device provides a direct digital output corresponding to temperature, eliminating the need for external calibration or linearization.
  • 10-bit ADC: The integrated ADC offers a resolution of 10 bits, providing fine granularity for temperature measurements and analog signal processing.
  • Single Power Supply: Operating from a single 2.7V to 5.5V power supply, the AD7818ARM-REEL7 is versatile and can be used in various systems without the need for multiple power sources.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it features a low power consumption mode, making it suitable for battery-powered devices.
  • SPI Interface: The device includes a serial peripheral interface (SPI) that allows for easy integration with microcontrollers and processors.
  • Compact Package: The AD7818ARM-REEL7 comes in a small, surface-mount MSOP-8 package, which is ideal for space-constrained applications.

Applications

The AD7818ARM-REEL7 is a versatile component that can be used in a wide range of applications, including:

  • Industrial control systems
  • Environmental monitoring
  • Computer thermal management
  • Portable battery-powered devices
  • Telecommunications infrastructure

Product Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7818ARM-REEL7 is no exception and is designed to meet the stringent requirements of industrial and commercial applications. The product is available in a reel package for automated assembly processes, ensuring efficient manufacturing and consistent performance.

Whether you are developing a sophisticated industrial system or a simple consumer gadget, the AD7818ARM-REEL7 provides a reliable and accurate solution for temperature measurement and analog-to-digital conversion.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3736 $53.4944
10+ $10.9732 $109.7320
15+ $10.6303 $159.4545
20+ $10.2874 $205.7480
26+ $9.9445 $258.5570
34+ $8.9157 $303.1338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,915 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess