EN
  • EN
  • DE

AR0835HS3C12SUAA0-DR

Part No AR0835HS3C12SUAA0-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR / CMOS Image Sensor 3264H x 2448V 1.4μm x 1.4μm 48-CLCC (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 1.4µm x 1.4µm
Active Pixel Array 3264H x 2448V
Frames per Second 46
Voltage - Supply 1.14V ~ 1.3V
Package / Case 48-CLCC
Supplier Device Package 48-CLCC (10x10)
Temperature Range - Operating -30°C ~ 70°C (TJ)
Base Product Number AR0835
Standard Package 2,400 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 1045916-AR0835HS3C12SUAA0-DR
Ultra Librarian 3D Model Ultra Librarian AR0835HS3C12SUAA0-DR CAD Model

Description

Introducing the AR0835HS3C12SUAA0-DR CMOS Image Sensor from ON Semiconductor

The AR0835HS3C12SUAA0-DR is a cutting-edge CMOS image sensor designed by ON Semiconductor, a leader in the semiconductor industry. This high-performance sensor is engineered to meet the demanding needs of a wide range of imaging applications, from security and surveillance to industrial and medical imaging systems.

Key Features

  • High-Resolution Imaging: The sensor boasts an impressive 8-megapixel resolution, providing high-quality images with a resolution of 3840 x 2160 pixels. This makes it ideal for applications requiring detailed image capture.
  • Advanced Pixel Technology: Utilizing ON Semiconductor's advanced 1.4 µm BSI pixel technology, the AR0835HS3C12SUAA0-DR delivers exceptional low-light performance, making it suitable for challenging lighting conditions.
  • High-Speed Readout: With the ability to capture video at rates of up to 60 frames per second at full resolution, this sensor is well-suited for high-speed imaging applications.
  • Flexible Output Formats: The sensor supports multiple output formats, including RAW and compressed video, providing versatility for different system designs and requirements.
  • Electronic Shutter: The electronic rolling shutter facilitates smooth capture of moving objects, reducing the effects of motion blur.

Advanced Functionality

The AR0835HS3C12SUAA0-DR is equipped with a range of advanced features to enhance imaging performance. Automatic exposure control, gain control, and white balance are just a few of the functionalities that enable this sensor to produce consistently high-quality images under varying conditions.

Robust Design

ON Semiconductor has designed the AR0835HS3C12SUAA0-DR with reliability in mind. The sensor is built to withstand the rigors of industrial environments, ensuring long-term stability and performance. Its compact form factor also allows for integration into space-constrained designs, offering flexibility for system integrators.

Applications

With its robust feature set, the AR0835HS3C12SUAA0-DR is ideal for a diverse array of applications. It is particularly well-suited for:

  • Security and Surveillance Cameras
  • Automotive Imaging Systems
  • Industrial Machine Vision
  • Medical Imaging Devices
  • Drone Cameras

In summary, the AR0835HS3C12SUAA0-DR from ON Semiconductor is a versatile and powerful image sensor that offers high resolution, superior low-light performance, and a range of features designed to capture stunning images across various applications.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess