EN
  • EN
  • DE

TPS61120RSARG4

Part No TPS61120RSARG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BOOST CONV DUAL-OUT 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Handheld/Mobile Devices PMIC 16-QFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name TPS61120
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900856-TPS61120RSARG4
Ultra Librarian 3D Model Ultra Librarian TPS61120RSARG4 CAD Model

Description

Introducing the TPS61120RSARG4 from Texas Instruments

The TPS61120RSARG4 is a high-performance, integrated power management IC designed by Texas Instruments, renowned for their expertise in semiconductor technology. This compact and efficient component is engineered to meet the demanding power requirements of modern portable and battery-powered applications. With its advanced features and robust design, the TPS61120RSARG4 is an ideal solution for designers looking to enhance the performance and extend the battery life of their products.

Key Features

  • Adjustable Output Voltage: The device offers a versatile output voltage range that can be precisely adjusted to meet the needs of various applications, ensuring compatibility with a wide array of electronic components.
  • High Efficiency: With its integrated synchronous rectifier and low quiescent current, the TPS61120RSARG4 achieves high efficiency across a broad load range, thereby reducing power loss and heat generation.
  • Wide Input Voltage Range: The IC accommodates a wide input voltage range, making it suitable for applications that experience fluctuating power supplies or require direct connection to multi-cell battery packs.
  • Power Save Mode: To further extend battery life, the device includes a power save mode that reduces power consumption during light load conditions.
  • Thermal and Over-Current Protection: Safety is a top priority, and the TPS61120RSARG4 comes equipped with built-in thermal shutdown and over-current protection features to safeguard the system against potential damage from excessive heat or current.

Applications

The versatility of the TPS61120RSARG4 makes it suitable for a variety of applications, including but not limited to:

  • Portable and handheld devices
  • Wireless peripherals and accessories
  • Medical equipment
  • Power banks and portable chargers
  • LED lighting solutions

With its exceptional blend of power efficiency, performance, and protection features, the TPS61120RSARG4 from Texas Instruments stands out as a superior choice for designers seeking to create reliable and long-lasting electronic products. Its small footprint and ease of integration further streamline the design process, allowing for quicker development cycles and faster time-to-market for new devices.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4948 $52.4220
35+ $2.8676 $100.3660
54+ $2.7780 $150.0120
75+ $2.6884 $201.6300
97+ $2.5987 $252.0739
129+ $2.3299 $300.5571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess