EN
  • EN
  • DE
  • IT

AR0521SR2M09SURA0-DP

Part No AR0521SR2M09SURA0-DP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 5MP 1/2 CIS SO  /  CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 52-PLCC (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2592H x 1944V
Frames per Second 60
Package / Case 52-LCC
Supplier Device Package 52-PLCC (12x12)
Base Product Number AR0521
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1,680
Win Source Part Number 1027440-AR0521SR2M09SURA0-DP
Ultra Librarian 3D Model Ultra Librarian AR0521SR2M09SURA0-DP CAD Model

Description

Introducing the AR0521SR2M09SURA0-DP Sensor from ON Semiconductor

The AR0521SR2M09SURA0-DP is a cutting-edge image sensor product from ON Semiconductor, a leading provider of semiconductor-based solutions. This sensor is designed to deliver exceptional image quality with advanced pixel technology, making it an ideal choice for a variety of applications, including surveillance, automotive, drones, and industrial imaging systems.

Key Features

  • Resolution: The AR0521SR2M09SURA0-DP boasts a 5-megapixel resolution, providing high-definition imaging capabilities.
  • Pixel Size: With a pixel size of 2.2 µm x 2.2 µm, this sensor achieves excellent image clarity and detail in various lighting conditions.
  • Optical Format: It offers a 1/2.5-inch optical format, which is a common size that balances performance and cost, making it suitable for a wide range of applications.
  • Frame Rate: The sensor supports a high frame rate, enabling smooth video capture and real-time monitoring without lag or delay.
  • Shutter Type: It features a Digital Clarity technology that enhances low-light performance, making it versatile for use in different lighting environments.
  • Interface: The sensor is equipped with a high-speed MIPI CSI-2 interface, ensuring fast data transfer rates and compatibility with modern processing platforms.

Advanced Imaging Capabilities

The AR0521SR2M09SURA0-DP sensor incorporates advanced imaging technologies that enhance its performance. Its backside-illuminated (BSI) design improves sensitivity and reduces noise, which is crucial for capturing clear images in low-light conditions. Additionally, ON Semiconductor's proprietary image processing techniques ensure accurate color reproduction and dynamic range, providing detailed and vibrant images.

Applications

With its robust feature set, the AR0521SR2M09SURA0-DP sensor is well-suited for a diverse range of applications. It is an excellent choice for security cameras, where high-resolution imaging is necessary for facial recognition and license plate identification. In automotive systems, it can be used for advanced driver-assistance systems (ADAS) that require reliable imaging for safety features. Furthermore, its high frame rate and resolution make it suitable for drone cameras, capturing stable and detailed aerial footage.

Conclusion

ON Semiconductor's AR0521SR2M09SURA0-DP image sensor is a versatile and high-performance solution for any application requiring detailed imaging and high-speed capture. Its combination of advanced features and ON Semiconductor's expertise in imaging technology makes it a top choice for developers and manufacturers seeking to integrate superior visual capabilities into their products.

You May Also Be Interested in

Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 2048H x 1280V 3µm x 3µm 80-IBGA (10x10)
Lowest to $58.6936
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $26.8277
ON Semiconductor
1MP 1/4 CIS SO / CMOS with Processor Image Sensor 1344H x 968V 3µm x 3µm 80-IBGA (9x9)
Lowest to $39.8494
ON Semiconductor
IMAGE SENSOR CMOS ODCSP-69 / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Lowest to $27.7076
ON Semiconductor
IMAGE SENS CMOS 1MP 1/4 8X7 IBGA / CMOS Image Sensor 3µm x 3µm
Lowest to $36.2740
ON Semiconductor
IC SENSOR IMAGE / CMOS Image Sensor 1288H x 1032V 2.2µm x 2.2µm Die
Lowest to $0.0494
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $47.9033
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $150.4478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8083 $81.6166
4+ $33.4839 $133.9356
6+ $32.4374 $194.6244
8+ $31.3910 $251.1280
10+ $30.3447 $303.4470
13+ $27.2056 $353.6728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess