EN
  • EN
  • DE

AR0233ATSC17XUEA1-DPBR

Part No AR0233ATSC17XUEA1-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 2MP 1/3 CIS SO / CMOS Image Sensor 2048H x 1280V 3µm x 3µm 80-IBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 2048H x 1280V
Frames per Second 60
Voltage - Supply -
Package / Case 80-LBGA
Supplier Device Package 80-IBGA (10x10)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1353542-AR0233ATSC17XUEA1-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0233ATSC17XUEA1-DPBR CAD Model

Description

The AR0233ATSC17XUEA1-DPBR is a high-performance CMOS digital image sensor from ON Semiconductor. This cutting-edge sensor is designed to meet the exacting requirements of automotive and industrial applications, offering superior image quality and advanced features for a wide range of vision-based tasks.

Key Features

  • Resolution: The sensor boasts a 2.3 Megapixel resolution, providing clear and detailed images, making it ideal for capturing high-quality visual data.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, the AR0233ATSC17XUEA1-DPBR ensures excellent sensitivity and low-light performance, crucial for challenging lighting conditions.
  • Frame Rate: It offers a high frame rate capability, enabling smooth video capture which is essential for applications that require dynamic imaging like advanced driver-assistance systems (ADAS).
  • Optical Format: The 1/2.7-inch optical format of the sensor is compatible with a wide range of lens options, providing flexibility in system design.
  • Interface: The sensor supports a MIPI CSI-2 interface, ensuring high-speed data transfer and easy integration with a variety of host systems.

Advanced Imaging Capabilities

The AR0233ATSC17XUEA1-DPBR incorporates ON Semiconductor's advanced pixel technology, which enables HDR (High Dynamic Range) imaging and LED flicker mitigation. These features allow the sensor to capture high-quality images in scenes with a mix of bright and dark areas, and to reduce the flickering effect often seen in LED lighting, which is particularly important for automotive safety applications.

Applications

This image sensor is designed to perform exceptionally well in a variety of demanding environments. It is particularly suited for:

  • Automotive vision systems, including ADAS and autonomous driving technologies.
  • Industrial machine vision, where precision and reliability are paramount.
  • Security and surveillance systems that require round-the-clock operation.

In conclusion, the ON Semiconductor AR0233ATSC17XUEA1-DPBR is a versatile and high-quality image sensor that provides the technology needed for the next generation of vision-based systems. Its robust design and advanced features make it an excellent choice for developers looking to integrate reliable imaging capabilities into their products.

You May Also Be Interested in

ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.1790 $62.1790
2+ $51.0187 $102.0374
4+ $49.4244 $197.6976
5+ $47.8300 $239.1500
6+ $46.2357 $277.4142
8+ $41.4527 $331.6216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess